EN
  • EN
  • DE

DRV8702DQRHBTQ1

Part No DRV8702DQRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-45V 32VQFN / Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Brushed DC
Voltage - Supply 5.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8702
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8702DQRHBTQ1TR,2156-DRV8702DQRHBTQ1,TEXTISDRV8702DQRHBTQ1,296-DRV8702DQRHBTQ1DKR,DRV8702DQRHBTQ1-ND,296-DRV8702DQRHBTQ1CT
Standard Package 250
Win Source Part Number 982478-DRV8702DQRHBTQ1
Ultra Librarian 3D Model Ultra Librarian DRV8702DQRHBTQ1 CAD Model

Description

DRV8702DQRHBTQ1: Automotive H-Bridge Driver from Texas Instruments

The DRV8702DQRHBTQ1 is a state-of-the-art automotive H-Bridge driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to meet the rigorous demands of the automotive industry, making it an ideal choice for driving DC motors in a wide range of vehicle applications.

This H-Bridge driver is housed in a compact 32-pin VQFN (RHB) package, offering a space-efficient solution for automotive designs. It is capable of delivering up to 10A of output current, making it suitable for high-power motor control applications. The DRV8702DQRHBTQ1 operates over a wide supply voltage range from 4.4V to 45V, providing flexibility in various automotive power systems.

The device features integrated charge pump and current regulation, which eliminate the need for external components and simplify the design process. The charge pump ensures gate drive for N-channel MOSFET H-bridge configurations, while the current regulation feature helps protect the system against overcurrent conditions.

With built-in protection features such as under-voltage lockout, over-temperature shutdown, and fault reporting, the DRV8702DQRHBTQ1 ensures reliable operation under adverse conditions. These protective measures not only safeguard the H-Bridge driver but also extend the lifespan of the motor and the overall system.

For precise control, the DRV8702DQRHBTQ1 supports both PWM and PH/EN control interfaces, providing designers with flexibility in selecting the control method that best fits their application requirements. Additionally, the device boasts a sleep mode with ultra-low quiescent current, which is crucial for reducing power consumption when the motor is not in use.

TI's DRV8702DQRHBTQ1 is AEC-Q100 qualified, reflecting its compliance with the highest quality standards of the automotive industry. Whether for power steering, pumps, fans, or other motor-driven applications, this robust H-Bridge driver is an excellent choice for automotive engineers seeking performance, reliability, and ease of integration.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6939 $51.1841
46+ $2.2104 $101.6784
71+ $2.1414 $152.0394
97+ $2.0723 $201.0131
125+ $2.0032 $250.4000
168+ $1.7960 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,140 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess