EN
  • EN
  • DE

1N5376BRLG(87V)

Part No 1N5376BRLG(87V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150100-1N5376BRLG(87V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5376BRLG(87V) CAD Model

Description

Product Overview: 1N5376BRLG(87V) Zener Diode by ON Semiconductor

The 1N5376BRLG(87V) is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-quality diode is specifically engineered to provide a reliable voltage regulation solution, making it an essential component for a wide range of electronic circuits. With its precise voltage control capabilities, the 1N5376BRLG(87V) is ideal for power supply applications, voltage stabilization, and protection circuits.

Key Features

  • Voltage Regulation: The diode offers a nominal Zener voltage of 87V, ensuring stable voltage regulation within electronic systems.
  • Power Handling: With a power dissipation rating of 5W, the device can handle significant power levels, making it suitable for various applications.
  • High Reliability: ON Semiconductor's commitment to quality means that this Zener diode is designed for high reliability and consistent performance.
  • Surge Current Capability: The 1N5376BRLG(87V) features a surge current specification, providing additional protection against transient voltage spikes.
  • Package: It comes in an axial-lead, transfer-molded plastic package that is designed for high temperature soldering applications, offering ease of integration into various designs.
  • Environmental Compliance: The device is Pb-free, Halide free, and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The 1N5376BRLG(87V) Zener diode is versatile and can be used in numerous applications, including:

  • Switching power supplies
  • Computer systems
  • Consumer electronics
  • Telecommunication equipment
  • Industrial electronics
  • Automotive systems

Quality and Support

ON Semiconductor provides extensive technical support and resources for their products. When choosing the 1N5376BRLG(87V) Zener diode, customers can rely on the company's reputation for producing high-quality components that deliver reliability and performance in demanding environments.

Whether you are designing a new system or replacing components in an existing setup, the 1N5376BRLG(87V) from ON Semiconductor is an excellent choice for maintaining voltage stability and protecting sensitive electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess