EN
  • EN
  • DE

DRV8426RGER

Part No DRV8426RGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 35-V, 1.5-A BIPOLAR STEPPER DRIV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000062-DRV8426RGER
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC) -Motor Drivers, Controllers
Technology Power MOSFET
Function Driver - Fully Integrated, Control and Power Stage
Current - Output 1.5A
Voltage - Supply 0V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8426
Ultra Librarian 3D Model Ultra Librarian DRV8426RGER CAD Model

Description

DRV8426RGER Motor Driver from Texas Instruments

The DRV8426RGER by Texas Instruments is a state-of-the-art motor driver designed to deliver high performance and reliability for a wide range of motor control applications. This integrated circuit is part of TI's extensive portfolio of motor drivers that are engineered to provide efficient, precise, and smooth control over motors in various devices and machinery.

Key Features

  • Output Current: The DRV8426RGER is capable of delivering an output current of up to 1.5 A continuous and 2 A peak, making it suitable for driving small to medium-sized brushless DC (BLDC) motors, stepper motors, and other types of motors.
  • Operating Voltage Range: It operates over a wide voltage range from 4.5 V to 48 V, providing the versatility needed to accommodate different power requirements and ensuring compatibility with a variety of systems.
  • Advanced Protection Features: The device includes several protection features such as overcurrent, overtemperature, and undervoltage lockout, which safeguard the motor driver and the motor from potential damage due to abnormal operating conditions.
  • Integrated MOSFETs: With integrated low RDS(on) MOSFET H-bridges, the DRV8426RGER ensures efficient power management and heat dissipation, contributing to the overall longevity of the system.
  • Configurable Control: The motor driver offers flexible control interfaces, including both PHASE/ENABLE and independent PWM interface options, allowing for easy integration with various control schemes and microcontrollers.

Applications

The DRV8426RGER is ideal for a multitude of applications, such as:

  • Office automation machines
  • Home appliances
  • Battery-powered tools
  • Automotive pumps and fans
  • Robotics and automation systems

With its robust design and comprehensive set of features, the DRV8426RGER is a perfect choice for designers looking to enhance the performance and efficiency of their motor-driven applications. Whether you're developing consumer electronics or industrial machinery, the DRV8426RGER provides the control and protection you need for reliable and effective motor management.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3868 $62.4060
90+ $1.2975 $116.7750
140+ $1.2527 $175.3780
200+ $1.1632 $232.6400
260+ $1.1185 $290.8100
325+ $1.0737 $348.9525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,543 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess