DRV8426PRGER Motor Driver by Texas Instruments
The DRV8426PRGER from Texas Instruments is a highly integrated motor driver designed to efficiently drive stepper motors and brushed DC motors. This compact and feature-rich device is ideal for a wide range of applications, including automation, robotics, and consumer electronics.
Key Features:
- Dual H-Bridge Motor Driver: Capable of driving two DC motors or one stepper motor, offering versatility in application use.
- Voltage Range: Operates from a supply voltage of 4.5V to 48V, making it suitable for a variety of motor types and sizes.
- Output Current: Delivers up to 1.5A of continuous output current per channel, with peak currents up to 2.5A, providing sufficient power for a range of motor requirements.
- Advanced Protection Features: Equipped with under-voltage, over-current, and over-temperature protection, ensuring reliable operation and longevity of the motor and the driver.
- PWM Control Interface: Offers a simple Pulse Width Modulation interface for easy speed and direction control of the motor.
- Microstepping Support: Supports up to 1/16 microstepping for stepper motors, allowing for precise motor movement and smoother operation.
- Low RDS(on): Features low on-resistance MOSFET H-bridges, which translates to reduced power dissipation and improved efficiency.
Applications:
- Automated Teller Machines (ATMs)
- Printers and Scanners
- Home Automation Systems
- Robotics
- Office Automation Equipment
The DRV8426PRGER motor driver's robust design and comprehensive feature set make it an excellent choice for designers looking to optimize performance while maintaining cost-effectiveness. Its small form factor and ease of integration into various systems further enhance its appeal to engineers and hobbyists alike.