EN
  • EN
  • DE

DRV8353HRTAT

Part No DRV8353HRTAT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description HALL EFFECT SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201544-DRV8353HRTAT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Ultra Librarian 3D Model Ultra Librarian DRV8353HRTAT CAD Model

Description

Product Overview: Texas Instruments DRV8353HRTAT

The DRV8353HRTAT is a state-of-the-art motor driver from Texas Instruments, designed to efficiently and precisely control three-phase brushless DC (BLDC) motors. This advanced motor driver IC is part of TI's DRV835x family and is particularly suitable for applications that require a high level of performance in terms of speed, torque, and control accuracy.

Key Features

  • Integrated Smart Gate Drive: The DRV8353HRTAT features an advanced gate drive with three half-bridge drivers. It is capable of driving N-channel MOSFETs and provides a robust solution with adjustable current drive strength and dead time to optimize motor performance and reduce switching losses.
  • Advanced Protection: This product is designed with multiple protection features including overcurrent, overtemperature, undervoltage lockout, and fault reporting. These features enhance the safety and reliability of the motor driver in various operating conditions.
  • Configurable Parameters: With a SPI interface for configuration and diagnostics, the DRV8353HRTAT allows fine-tuning of motor performance parameters such as drive strength, dead time, and more, enabling custom settings for specific application needs.
  • High Voltage Capability: The device supports a wide operating voltage range, making it suitable for high-voltage applications. This flexibility allows it to be used in a variety of industrial and automotive systems.
  • Compact Design: The DRV8353HRTAT comes in a compact package, which is ideal for space-constrained applications. Its small footprint does not compromise on power or functionality, ensuring top-notch performance even in compact systems.

Applications

The versatility of the DRV8353HRTAT makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Power tools
  • Drones and RC vehicles
  • Robotics
  • Electric bikes and scooters
  • Industrial pumps and fans
  • Automotive auxiliary motors

The DRV8353HRTAT from Texas Instruments is a robust and flexible solution for designers looking to implement advanced motor control in their systems. With its comprehensive feature set and protective measures, it ensures efficient operation and longevity of the motor control applications it serves.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6401 $50.7609
22+ $4.6278 $101.8116
34+ $4.4832 $152.4288
47+ $4.3386 $203.9142
60+ $4.1940 $251.6400
80+ $3.7601 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,497 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess