EN
  • EN
  • DE

DRV8353HMRTAT

Part No DRV8353HMRTAT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 100-V THREE-PHASE SMART GATE DRI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201545-DRV8353HMRTAT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Technology Power MOSFET
Applications Brushless DC (BLDC)
Ultra Librarian 3D Model Ultra Librarian DRV8353HMRTAT CAD Model

Description

DRV8353HMRTAT - Texas Instruments Motor Driver

The DRV8353HMRTAT from Texas Instruments is a state-of-the-art motor driver designed to efficiently drive brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and AC induction motors. This highly integrated device is a solution for industrial, consumer, and automotive applications that require precise motor control and robust operation in challenging environments.

At the heart of the DRV8353HMRTAT is an advanced gate driver capable of driving N-channel MOSFETs, which are used in a three-phase inverter configuration. The device supports up to 100V and 15A, providing ample power for a wide range of motor applications. Its smart gate drive architecture minimizes power losses by optimizing dead-time and reducing cross-conduction, resulting in higher efficiency and better thermal performance.

The DRV8353HMRTAT features a range of protective measures to ensure reliable operation under fault conditions. These include overcurrent protection, overtemperature shutdown, undervoltage lockout, and a charge pump under-voltage lockout. Additionally, the device offers three current-sense amplifiers for advanced current feedback, which is essential for precise motor control algorithms such as field-oriented control (FOC).

For ease of use, the DRV8353HMRTAT includes a configurable PWM interface that can be tailored to match a variety of control input schemes. The device also has a SPI interface for detailed configuration, diagnostics, and control, providing designers with the flexibility to optimize the motor driver for their specific application needs.

With its robust design, comprehensive protection features, and versatile control interfaces, the DRV8353HMRTAT is an excellent choice for engineers looking for a reliable and high-performance motor driver. Whether it's for driving fans, pumps, compressors, or more sophisticated robotics and automotive systems, this Texas Instruments product stands out as a top-tier component for sophisticated motor control solutions.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7888 $75.5776
4+ $31.0062 $124.0248
5+ $30.0372 $150.1860
7+ $29.0683 $203.4781
9+ $28.0993 $252.8937
12+ $25.1925 $302.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess