EN
  • EN
  • DE

DRV8350FHRTVR

Part No DRV8350FHRTVR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 102-V MAX 3-PHASE SMART GATE DRI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001535-DRV8350FHRTVR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface Hardware
Technology Power MOSFET
Ultra Librarian 3D Model Ultra Librarian DRV8350FHRTVR CAD Model

Description

The Texas Instruments DRV8350FHRTVR is a sophisticated motor driver designed to offer a high-performance solution for controlling brushless DC (BLDC) motors. This integrated circuit is part of Texas Instruments' extensive range of motor control devices, tailored for applications that require precise and efficient motor operation.

Key Features

  • Advanced Gate Driver: The DRV8350FHRTVR features an advanced gate driver that is capable of driving N-channel MOSFETs, which are used in the three-phase motor's power stage. This allows for high-efficiency motor control and precise speed and torque regulation.
  • Integrated Power MOSFETs: The device comes with high-performance power MOSFETs integrated into the module, providing a compact solution that reduces the design complexity and the footprint on the PCB.
  • Smart Gate Drive Architecture: The smart gate drive architecture includes multiple protection features, such as under-voltage lockout, over-current protection, and thermal shutdown, which enhance the reliability and longevity of the motor driver.
  • Configurable Parameters: With a range of configurable parameters, the DRV8350FHRTVR can be tailored to meet the specific needs of various applications, such as adjustable current sensing and flexible decay modes.
  • 6V to 60V Operating Range: The wide operating voltage range makes this motor driver versatile for different power environments and suitable for a variety of industrial, automotive, and consumer applications.

Applications

The DRV8350FHRTVR motor driver is ideal for a range of applications that require efficient and reliable motor control. These include:

  • Power tools
  • Drones and robotics
  • Fans and blowers
  • E-bikes and electric scooters
  • Automotive pumps and fans

With its robust design and advanced features, the Texas Instruments DRV8350FHRTVR motor driver stands out as a top choice for designers looking to optimize their motor control systems for performance and durability.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1259 $56.8813
15+ $6.6674 $100.0110
24+ $6.4591 $155.0184
32+ $6.2507 $200.0224
42+ $6.0424 $253.7808
56+ $5.4173 $303.3688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess