EN
  • EN
  • DE

DRV8340HPHPRQ1

Part No DRV8340HPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PWR MGMT MOTOR/FAN DRIVER / Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Step Resolution -
Applications Automotive
Current - Output -
Voltage - Supply 5.5V ~ 60V
Voltage - Load -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV8340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353372-DRV8340HPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8340HPHPRQ1 CAD Model

Description

DRV8340HPHPRQ1 Automotive 3-Phase Smart Gate Driver

The DRV8340HPHPRQ1 from Texas Instruments is an advanced gate driver designed specifically for automotive applications. It is engineered to drive three-phase brushless DC (BLDC) motors, providing robust and efficient control for a wide range of automotive systems. This high-performance product integrates multiple features to ensure reliable operation in the demanding automotive environment.

Key Features

  • Integrated Smart Gate Drive: The DRV8340HPHPRQ1 offers adjustable gate drive settings, allowing for fine-tuning of gate current to optimize the performance of the motor and minimize electromagnetic interference (EMI).
  • Built-in Protection: Equipped with a variety of protection features, including overcurrent, overtemperature, undervoltage lockout (UVLO), and fault reporting, this gate driver ensures the safety and longevity of the application.
  • Automotive-Qualified: Meeting the stringent AEC-Q100 Grade 1 standards, this device is capable of operating in the extreme conditions typical of automotive environments, with a temperature range from -40°C to +150°C.
  • 3-Phase Motor Control: The device is designed to control 3-phase motors, which are commonly used in automotive applications for their efficiency and smooth operation.
  • Configurable: The DRV8340HPHPRQ1 is highly configurable, with the ability to adjust dead time, PWM modes, and other parameters to suit specific application requirements.

Applications

The DRV8340HPHPRQ1 is versatile and can be used in a range of automotive applications, including:

  • Electric power steering (EPS)
  • Engine cooling fans
  • Fuel pumps
  • Oil pumps
  • Other BLDC motor-driven systems

With its robust design, comprehensive protection features, and wide operating temperature range, the DRV8340HPHPRQ1 is an ideal choice for automotive engineers looking to improve the performance and reliability of their motor control systems. Its compact form factor and integrated smart features make it an efficient solution for modern automotive designs.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1361 $55.2249
20+ $5.0348 $100.6960
31+ $4.8774 $151.1994
43+ $4.7201 $202.9643
55+ $4.5628 $250.9540
74+ $4.0908 $302.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess