EN
  • EN
  • DE

DRV8320SRTVR

Part No DRV8320SRTVR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHAS 6-60V 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name DRV8320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50725-6, DRV8320SRTVR-ND, 296-50725-2, 296-50725-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917257-DRV8320SRTVR
Ultra Librarian 3D Model Ultra Librarian DRV8320SRTVR CAD Model

Description

Introducing the DRV8320SRTVR Motor Driver from Texas Instruments

The DRV8320SRTVR is a state-of-the-art motor driver IC produced by Texas Instruments, designed to deliver efficient and reliable control for three-phase brushless DC (BLDC) motors. This advanced system-on-chip solution integrates multiple features that are essential for modern motor control applications, making it an ideal choice for a wide range of industrial and consumer products.

Key Features

  • Advanced Gate Driver: The DRV8320SRTVR includes a high-performance gate driver capable of driving N-channel MOSFETs, which are used in the power stage of BLDC motor applications. This feature ensures that the motor operates efficiently and with high precision.
  • Smart Gate Drive Architecture: With its smart gate drive architecture, the device provides configurable gate drive settings, such as adjustable gate drive current and VGS regulation, to optimize switching performance for a variety of MOSFETs.
  • Integrated Protection Features: To safeguard the motor and the system, the DRV8320SRTVR comes with a comprehensive set of protection features. These include overcurrent protection, thermal warning and shutdown, under-voltage lockout, and fault condition reporting.
  • Communication Interface: The device supports both SPI and hardware interface (H/W) modes, offering flexibility in control and diagnostics. This dual-interface capability allows for easy integration into various system architectures.
  • Compact Package: Encased in a highly compact VQFN package, the DRV8320SRTVR is designed to minimize the footprint on the PCB, enabling sleek and space-efficient designs.

Applications

The versatility of the DRV8320SRTVR makes it suitable for an array of applications, including:

  • Power tools
  • Robotics
  • Drones
  • E-bikes
  • Fans and blowers

With its robust design and integrated features, the DRV8320SRTVR from Texas Instruments is a powerful solution for designers looking to enhance the performance and reliability of their motor-driven products. Whether you're developing cutting-edge industrial machinery or consumer electronics, this motor driver IC promises to deliver the control and efficiency your applications demand.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0263 $51.4471
41+ $2.4831 $101.8071
63+ $2.4055 $151.5465
86+ $2.3279 $200.1994
112+ $2.2503 $252.0336
149+ $2.0175 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess