EN
  • EN
  • DE

SN74LVC821ANSR

Part No SN74LVC821ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 24SO / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 7.3ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SO
Package / Case 24-SOIC (0.209", 5.30mm Width)
Base Product Number SN74LVC82
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258378-SN74LVC821ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVC821ANSR CAD Model

Description

Product Overview: SN74LVC821ANSR

The SN74LVC821ANSR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a wide array of applications. This particular device is a 10-bit bus interface flip-flop with 3-state outputs, designed to be used in systems that require the capture and control of data flow. The SN74LVC821ANSR is part of the LVC family, which signifies that it operates with a low-voltage and provides high-speed interfacing with CMOS technology.

Key Features

  • Logic Type: The device is a 10-bit flip-flop, which is essential for sequential logic applications where bits of data need to be stored temporarily.
  • Supply Voltage: It operates at a wide range of supply voltages from 2.7V to 3.6V, making it versatile for various low-voltage applications.
  • Output Type: The 3-state outputs allow the device to either drive the data bus, be in a high-impedance state, or be in a low state, which is crucial for bus-oriented systems.
  • Logic Family: SN74LVC821ANSR is part of the LVC logic family, which is known for its low-voltage operation and compatibility with TTL levels.
  • Package: The device comes in a 24-SOP (Small Outline Package) that is suitable for surface-mount technology, providing a compact footprint on PCBs.

Applications

The SN74LVC821ANSR is particularly useful in applications where data needs to be captured at high speeds and either stored or transferred without loss. It is ideal for:

  • Memory buffer registers
  • Data acquisition systems
  • Communication interfaces
  • Microprocessor or microcontroller bus interfaces

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74LVC821ANSR is manufactured to the highest standards. It features over-voltage tolerant inputs, which protect the device against unexpected voltage spikes. Additionally, it is designed to minimize power consumption, making it suitable for power-sensitive applications.

Overall, the SN74LVC821ANSR from Texas Instruments is an excellent choice for designers looking for a reliable and high-performing bus interface flip-flop. Its versatility and compatibility with modern low-voltage systems make it a valuable component in digital logic designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess