EN
  • EN
  • DE

DP83TC812SRHATQ1

Part No DP83TC812SRHATQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TC-10 COMPLIANT 100BASE-T1 AUTOM / 1/1 Transceiver Full Ethernet 36-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 1.25Gbps
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353249-DP83TC812SRHATQ1
Ultra Librarian 3D Model Ultra Librarian DP83TC812SRHATQ1 CAD Model

Description

The DP83TC812SRHATQ1 is a cutting-edge physical layer transceiver from Texas Instruments, designed for automotive applications requiring high-speed data communication over twisted pair cables. This robust device is part of Texas Instruments' advanced automotive product line, ensuring reliability and performance in demanding vehicular environments.

Key Features

  • Compliance: The device is fully compliant with the IEEE 802.3bw (100BASE-T1) and OPEN Alliance (100BASE-T1) standards, ensuring interoperability with other standard-compliant devices in automotive networks.
  • Performance: It supports fast Ethernet speeds up to 100 Mbps over a single twisted pair of cables, enabling efficient data transfer for applications such as infotainment systems, advanced driver assistance systems (ADAS), and telematics.
  • Robustness: With an extended temperature range and enhanced Electrostatic Discharge (ESD) protection, the DP83TC812SRHATQ1 is built to withstand the harsh conditions of the automotive environment.
  • Power Efficiency: The device features low-power modes, including Wake-on-LAN functionality, which contributes to reduced power consumption and helps in meeting automotive energy efficiency requirements.
  • Diagnostic Features: It includes advanced diagnostic capabilities such as cable diagnostics, temperature monitoring, and link quality monitoring, which aid in system maintenance and troubleshooting.

Applications

The DP83TC812SRHATQ1 is ideally suited for a range of automotive applications, including:

  • Infotainment and cluster systems
  • Backup cameras and surround view systems
  • ADAS and autonomous driving systems
  • Vehicle networking and gateway modules

Quality and Support

As with all Texas Instruments products, the DP83TC812SRHATQ1 is supported by a comprehensive ecosystem of technical documentation, development tools, and a dedicated support community. Texas Instruments' commitment to quality ensures that the DP83TC812SRHATQ1 meets the stringent requirements of automotive-grade products, providing designers with confidence in their system designs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5141 $51.0846
15+ $6.9859 $104.7885
23+ $6.7676 $155.6548
31+ $6.5493 $203.0283
40+ $6.3310 $253.2400
53+ $5.6761 $300.8333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess