EN
  • EN
  • DE

DRV8306HRSMR

Part No DRV8306HRSMR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-38V 32QFN / Multiphase Motor Driver Power MOSFET PWM 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 300mA
Voltage - Supply 6V ~ 38V
Voltage - Load 0V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number DRV8306
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848467-DRV8306HRSMR
Ultra Librarian 3D Model Ultra Librarian DRV8306HRSMR CAD Model

Description

Product Overview: Texas Instruments DRV8306HRSMR

The Texas Instruments DRV8306HRSMR is a state-of-the-art motor driver designed for high-performance applications that require precision and efficiency. This sophisticated piece of technology is engineered to drive three-phase brushless DC (BLDC) motors, making it an ideal choice for a wide range of applications, including drones, cooling fans, pumps, and other automated equipment.

Key Features:

  • Integrated Smart Gate Drive: The DRV8306HRSMR comes with six integrated MOSFET gate drivers, providing high-side and low-side drive with built-in micro-stepping indexer for smooth and precise motor control.
  • Advanced Protection: It includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and cross-conduction prevention, ensuring reliable operation and extending the lifespan of the motor and the driver.
  • Configurable Parameters: Users can configure multiple parameters, including the gain and blanking time, through the SPI or H/W interface, allowing for fine-tuning to match specific motor and application requirements.
  • Versatile Power Supply: The device operates over a wide supply voltage range from 4.4V to 45V, accommodating various power environments and ensuring consistent performance.
  • Compact Package: Housed in a highly compact 32-pin VQFN package, the DRV8306HRSMR saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatility of the DRV8306HRSMR makes it an excellent choice for a multitude of applications that require efficient and precise motor control. Its robust design and comprehensive feature set make it particularly well-suited for:

  • Consumer Electronics
  • Automated Service Robots
  • Power Tools
  • Industrial Pumps and Fans
  • Remote-Controlled Toys

Overall, the Texas Instruments DRV8306HRSMR motor driver is a powerful solution for designers looking to optimize their motor control systems with a reliable, high-performance driver that offers advanced features and a small footprint.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
DRIVER
Lowest to $5.4417
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1687 $52.0488
57+ $1.7795 $101.4315
88+ $1.7239 $151.7032
120+ $1.6683 $200.1960
156+ $1.6127 $251.5812
208+ $1.4458 $300.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess