EN
  • EN
  • DE

S29GL01GP11FFSS8

Part No S29GL01GP11FFSS8
Manufacturer Spansion
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836307-S29GL01GP11FFSS8
Ultra Librarian 3D Model Ultra Librarian S29GL01GP11FFSS8 CAD Model

Description

The S29GL01GP11FFSS8 is a 1-Gbit (128 M x 8-bit) CMOS 3.0 Volt-only Flash memory manufactured by Spansion. It is designed for high-density storage in embedded systems requiring high performance and low power consumption. This device supports simultaneous read/write operations improving overall system throughput.

Applications:

  • Embedded systems
  • Networking equipment (e.g., routers, switches, wireless access points)
  • Industrial control systems
  • Automotive applications (e.g., navigation systems, infotainment)
  • Consumer electronics (e.g., set-top boxes, gaming consoles)

Features:

  • High-Density Storage: Provides 1-Gbit of storage capacity.
  • 3.0 Volt-only Operation: Reduces power consumption and simplifies power supply design.
  • Simultaneous Read/Write Operations: Enables concurrent read and write operations for improved system performance.
  • Sector Architecture: Offers flexible memory partitioning.
  • Fast Read Access Time: Ensures quick data retrieval.
  • High Endurance: Supports a high number of program/erase cycles.
  • Data Retention: Provides long-term data storage reliability.
  • Automated Write Operations: Simplifies write operations and reduces system overhead.
  • Security Features: Protects data from unauthorized access.
  • Advanced Packaging: Available in different packaging options for flexible system integration.

Benefits:

  • Large Storage Capacity: Suitable for applications requiring significant data storage.
  • Low Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Simultaneous operations and fast access times enhance overall system responsiveness.
  • Flexible Memory Management: Sector architecture enables adaptable memory partitioning.
  • Reliable Data Storage: High endurance and data retention ensure data integrity.
  • Simplified System Design: Automated write operations and advanced packaging simplify integration.
  • Data Security: Protection against unauthorized access safeguards sensitive data.

Additional Details:

The S29GL01GP11FFSS8 is well-suited for high-performance embedded systems and applications where data integrity and security are paramount. The device also supports common flash interface (CFI) for seamless integration with various microcontrollers and processors.

You May Also Be Interested in

Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess