EN
  • EN
  • DE

DRV8305NQPHPRQ1

Part No DRV8305NQPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Multiphase
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Three-Phase BLDC, PMSM Motors
Supply Voltage (V) 4.4V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812245-DRV8305NQPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8305NQPHPRQ1 CAD Model

Description

The DRV8305NQPHPRQ1 from Texas Instruments is a state-of-the-art automotive gate driver specifically designed to drive three-phase brushless DC (BLDC) motors. It is an integral component for modern automotive applications that require high efficiency and reliability.

Key Features

  • Three-Phase Gate Driver: The device is capable of driving three half-bridges, making it perfect for three-phase motor applications.
  • Integrated Smart Gate Drive: The DRV8305NQPHPRQ1 includes multiple configurable gate drive settings, such as adjustable current regulation to optimize performance for a variety of motors and power MOSFETs.
  • Advanced Protection Features: It is equipped with a range of protection features, including overcurrent, overtemperature, undervoltage lockout, and charge pump undervoltage, ensuring safe operation under various conditions.
  • Automotive Qualified: This product is AEC-Q100 qualified, making it suitable for automotive applications where reliability and performance are critical.

Applications

The DRV8305NQPHPRQ1 is ideal for a wide array of automotive applications such as:

  • Electric power steering (EPS)
  • Engine cooling fans
  • Pumps (fuel, water, oil)
  • Electric vehicle (EV) powertrain systems

Technical Specifications

  • Voltage Range: 6 V to 60 V, accommodating a broad range of power supplies.
  • Current Rating: High-side and low-side gate drive currents are configurable, supporting various motor sizes and power requirements.
  • Package: Housed in a 48-pin HTQFP (High-Speed Thermal Quad Flat Package), the DRV8305NQPHPRQ1 offers a compact footprint for space-constrained applications.

Design Support

Texas Instruments provides comprehensive design support for the DRV8305NQPHPRQ1, including datasheets, reference designs, and evaluation modules to accelerate the design process and help engineers bring their products to market faster.

With its robust design and advanced features, the DRV8305NQPHPRQ1 is an excellent choice for automotive engineers looking to improve the efficiency, reliability, and performance of their motor control applications.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7978 $53.1692
33+ $3.1162 $102.8346
50+ $3.0188 $150.9400
69+ $2.9214 $201.5766
89+ $2.8240 $251.3360
119+ $2.5319 $301.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess