EN
  • EN
  • DE

DRV8300NPWR

Part No DRV8300NPWR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Inverting, Non-Inverting 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side and Low-Side
Channel Type 3-Phase
Number of Drivers 3
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 750mA, 1.5A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 105 V
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number DRV8300
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355334-DRV8300NPWR
Ultra Librarian 3D Model Ultra Librarian DRV8300NPWR CAD Model

Description

The DRV8300NPWR is a high-performance motor driver integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This robust motor driver is designed to deliver efficient, precise, and reliable control for a wide range of motor types, including Brushless DC (BLDC) motors, Permanent Magnet Synchronous Motors (PMSM), and AC Induction Motors.

Featuring a power-dense package, the DRV8300NPWR is capable of handling a continuous current of up to 2.5A with an operating voltage range of 6V to 60V, making it an ideal choice for a variety of industrial, automotive, and consumer applications. The device integrates a buck regulator, charge pump, dual current shunt amplifiers, and a gate drive interface for three external N-channel MOSFETs, providing a complete solution for driving motors with robust protection features.

The DRV8300NPWR offers advanced protection features that include overcurrent, overtemperature, undervoltage lockout, and fault indication, ensuring reliable operation under harsh conditions. With its integrated smart gate drive architecture, the device minimizes the need for external components, simplifying the design and reducing the overall solution size.

For precision control, the DRV8300NPWR supports three Hall sensor inputs, which provide rotor position feedback necessary for accurate commutation in sensor-based BLDC applications. Additionally, it has a PWM interface for speed control and a serial peripheral interface (SPI) that allows for detailed device configuration and real-time monitoring of operation parameters.

Its compact 28-pin HTSSOP (PWR) package with PowerPAD™ allows for efficient thermal dissipation, ensuring the DRV8300NPWR operates within safe temperature ranges during high-power operation. This, combined with the device's advanced features and TI's commitment to quality, makes the DRV8300NPWR a reliable and versatile choice for designers looking to optimize their motor control systems.

Overall, the DRV8300NPWR from Texas Instruments stands out as a high-quality motor driver that offers a blend of performance, integration, and protection, tailored for demanding applications that require precise motor control.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0486 $52.4300
120+ $0.8604 $103.2480
180+ $0.8335 $150.0300
250+ $0.8066 $201.6500
325+ $0.7797 $253.4025
430+ $0.6991 $300.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess