EN
  • EN
  • DE

DRV8300DIPWR

Part No DRV8300DIPWR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Inverting, Non-Inverting 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side and Low-Side
Channel Type 3-Phase
Number of Drivers 3
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 750mA, 1.5A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 105 V
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number DRV8300
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353683-DRV8300DIPWR
Ultra Librarian 3D Model Ultra Librarian DRV8300DIPWR CAD Model

Description

The DRV8300DIPWR is a highly integrated motor driver IC designed by Texas Instruments to cater to a broad range of applications requiring precise and efficient motor control. This advanced driver is suitable for driving three-phase brushless DC (BLDC) motors, which are commonly found in applications such as drones, electric fans, pumps, and other automated equipment.

Key Features:

  • Three-Phase Motor Control: The DRV8300DIPWR is capable of driving three-phase motors, providing smooth and efficient operation.
  • Integrated Smart Gate Drive: The smart gate drive architecture includes current sense amplifiers, reducing the need for external components and simplifying the design process.
  • Protection Features: It boasts a plethora of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of both the IC and the motor.
  • Configurable Parameters: With a range of configurable parameters, designers can tailor the motor driver's performance to the specific needs of their application.
  • Power Supply Flexibility: The DRV8300DIPWR operates over a wide power supply range, accommodating various application requirements.
  • Thermal Management: The device includes advanced thermal management features, which enable it to operate efficiently even under high power and high temperature conditions.

Applications:

The versatility of the DRV8300DIPWR makes it an ideal choice for numerous applications. Its precision and power efficiency are especially beneficial in:

  • Automated Service Robots
  • Consumer Electronics
  • Power Tools
  • Automotive Accessories
  • Industrial Automation Systems

Technical Specifications:

The DRV8300DIPWR is available in a HTSSOP package and is designed for easy integration into various circuit designs. It supports a wide operating temperature range, ensuring performance across diverse environmental conditions.

For detailed technical specifications, reference designs, and application notes, visit the Texas Instruments official product page. This resource provides designers with all the necessary information to implement the DRV8300DIPWR in their next project.

You May Also Be Interested in

TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8925 $53.5500
140+ $0.7323 $102.5220
215+ $0.7094 $152.5210
295+ $0.6865 $202.5175
380+ $0.6636 $252.1680
505+ $0.5950 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess