EN
  • EN
  • DE

DRV8244SQRYJRQ1

Part No DRV8244SQRYJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 40-V, 21-A H-BRIDGE D / Bipolar, Unipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar, Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM, SPI
Technology Bi-CMOS
Step Resolution -
Applications Automotive
Current - Output 21A
Voltage - Supply 4.5V ~ 35V
Voltage - Load 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (3x6)
Base Product Number DRV8244
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355394-DRV8244SQRYJRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8244SQRYJRQ1 CAD Model

Description

Introducing the DRV8244SQRYJRQ1 from Texas Instruments

The DRV8244SQRYJRQ1 is a state-of-the-art motor driver integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced motor driver is designed to deliver optimal performance for automotive applications, ensuring reliability and efficiency in controlling brushless DC (BLDC) motors.

Key Features

  • High-Performance Motor Control: The DRV8244SQRYJRQ1 is capable of providing precise control of BLDC motors, which is essential for automotive applications where accuracy and response time are critical.
  • Integrated Power MOSFETs: With integrated power MOSFETs, this motor driver can handle substantial current without the need for external components, simplifying the design and reducing the overall footprint.
  • Advanced Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and short circuit protection, ensuring the longevity and safe operation of the motor system.
  • Automotive Qualified: The DRV8244SQRYJRQ1 meets the rigorous AEC-Q100 automotive qualification standards, which means it is designed to withstand the harsh conditions of the automotive environment.

Applications

The versatility of the DRV8244SQRYJRQ1 makes it an ideal motor driver for a wide range of automotive applications, including but not limited to:

  • Powertrain systems
  • Electric power steering
  • Active suspension systems
  • Engine cooling fans

Easy Integration

Engineers will appreciate the ease of integration offered by the DRV8244SQRYJRQ1. Its compact QFN package allows for a reduced PCB size, and its pinout is thoughtfully designed for straightforward PCB routing. With a simple interface and minimal external components required, this motor driver ensures a clean and efficient design.

Conclusion

Whether you're designing the next generation of automotive systems or looking to enhance the performance and safety of existing applications, the DRV8244SQRYJRQ1 from Texas Instruments is an excellent choice. With its robust feature set, automotive qualification, and ease of use, this motor driver stands out as a top-tier solution for advanced motor control.

You May Also Be Interested in

Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5113 $52.6695
35+ $2.8811 $100.8385
54+ $2.7911 $150.7194
75+ $2.7010 $202.5750
96+ $2.6110 $250.6560
129+ $2.3409 $301.9761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,333 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess