EN
  • EN
  • DE

DRV8231DDAR

Part No DRV8231DDAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 33V H BRIDGE MOTOR DRIVER WITH C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Step Resolution -
Applications Printer
Current - Output 3.7A
Voltage - Supply 4.5V ~ 33V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number DRV8231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372120-DRV8231DDAR
Ultra Librarian 3D Model Ultra Librarian DRV8231DDAR CAD Model

Description

Texas Instruments DRV8231DDAR Motor Driver

The DRV8231DDAR from Texas Instruments is a highly integrated motor driver designed to efficiently control brushed DC motors. It is part of the DRV823x family, which is known for its robustness and ease of use. This motor driver is suitable for a vast range of applications including consumer electronics, printers, home and building automation, battery-powered toys, and portable medical equipment.

The DRV8231DDAR is capable of delivering up to 3.5A of output current with an operating voltage range of 6.5V to 45V. This wide voltage range makes it versatile for various power supplies and battery types. The device incorporates an H-bridge motor driver, which means it can control one brushed DC motor in both directions (clockwise and counterclockwise) and also allows for braking and coasting modes.

One of the key features of the DRV8231DDAR is its built-in protection mechanisms. It includes overcurrent protection, thermal shutdown, undervoltage lockout, and cross-conduction prevention. These protective features ensure the longevity of both the motor driver and the motor itself by preventing damage due to abnormal operating conditions.

The DRV8231DDAR is available in a 32-pin HTSSOP (PowerPAD) package, which offers excellent thermal performance. This compact form factor is ideal for space-constrained applications. Additionally, the PowerPAD allows for efficient heat dissipation, which is critical for maintaining performance and reliability during high current operation.

For ease of integration, the DRV8231DDAR includes a simple PWM interface for controlling the motor speed. It can be used with an external microcontroller or other PWM-capable devices. Furthermore, the device provides industry-standard PH/EN and PWM interface modes, giving designers the flexibility to choose the control scheme that best fits their application.

In summary, the DRV8231DDAR from Texas Instruments is a robust, high-performance motor driver that offers a comprehensive set of features for controlling brushed DC motors. Its wide voltage range, high current capability, and extensive protection features make it a reliable choice for a multitude of motor control applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8034 $52.2210
155+ $0.6592 $102.1760
235+ $0.6386 $150.0710
325+ $0.6180 $200.8500
420+ $0.5974 $250.9080
565+ $0.5356 $302.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess