EN
  • EN
  • DE

DRV5057A2EDBZRQ1

Part No DRV5057A2EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description HALL SENSOR / Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type PWM
Sensing Range ±42mT
Voltage - Supply 3.5V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Bandwidth 2kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5057
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5057A2EDBZRQ1DKR,296-DRV5057A2EDBZRQ1CT,296-DRV5057A2EDBZRQ1TR
Standard Package 3,000
Win Source Part Number 1139818-DRV5057A2EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5057A2EDBZRQ1 CAD Model

Description

DRV5057A2EDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5057A2EDBZRQ1 is a high-precision linear Hall effect sensor designed and manufactured by Texas Instruments (TI), tailored for the automotive industry. This robust sensor is engineered to convert magnetic flux intensity into a linear analog voltage output, providing a reliable solution for position sensing in a wide range of automotive applications.

Key Features

  • Linear Hall Effect Sensor: The DRV5057A2EDBZRQ1 operates on the principle of the Hall effect, outputting a voltage linearly proportional to the magnetic flux density.
  • High Accuracy: With a precise sensitivity and low offset drift, this sensor ensures accurate readings over temperature and lifetime, making it ideal for critical applications.
  • Temperature Resilience: It is designed to function optimally across a wide temperature range, suitable for harsh automotive environments.
  • Supply Voltage Range: The device operates with a supply voltage range of 3.3V to 5V, accommodating various automotive power systems.
  • Compact and Robust Package: The DRV5057A2EDBZRQ1 comes in a small, leaded DBZ package, which is easy to integrate into space-constrained applications and is designed to withstand the rigors of automotive applications.
  • Automotive Grade: This sensor meets the AEC-Q100 Grade 0 standard, ensuring reliability and performance under extreme conditions typical of automotive applications.

Applications

The versatility of the DRV5057A2EDBZRQ1 makes it suitable for a variety of automotive applications, including but not limited to:

  • Position sensing in electronic power steering (EPS)
  • Brake and clutch pedal positioning
  • Gear shift position detection
  • Throttle position sensing
  • Linear and rotary position sensing in various systems

With its high accuracy, reliability, and robust design, the DRV5057A2EDBZRQ1 from Texas Instruments is a top choice for automotive engineers seeking a dependable Hall effect sensor for their next-generation vehicle designs.

You May Also Be Interested in

Silicon Labs
IC HALL SENSOR 0X31 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478
Silicon Labs
SENSOR HALL EFFECT PWM SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2393
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Memsic Inc.
SENSOR MAGMTR I2C 10LGA / Magnetoresistive Sensor X, Y Axis
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7509 $52.5630
165+ $0.6161 $101.6565
255+ $0.5969 $152.2095
350+ $0.5776 $202.1600
450+ $0.5584 $251.2800
600+ $0.5006 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess