EN
  • EN
  • DE

DRV5056A1QLPGM

Part No DRV5056A1QLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG  /  Hall Effect Sensor Single Axis TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Tape & Box (TB)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range 20mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5056
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 989363-DRV5056A1QLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5056A1QLPGM CAD Model

Description

Product Overview: Texas Instruments DRV5056A1QLPGM

The DRV5056A1QLPGM is a highly accurate linear Hall effect sensor from Texas Instruments, designed to measure magnetic fields with precision. This sensor operates on the principle of the Hall effect, converting magnetic field strength into a proportional analog voltage output. The device is a part of Texas Instruments' DRV5056 series, known for their reliability and performance in a variety of applications.

Key Features

  • Linear Hall Sensor: Provides a continuous analog output that is proportional to the applied magnetic flux density.
  • High Accuracy: Features a tight sensitivity tolerance and low offset drift, ensuring precise measurements over temperature variations.
  • Wide Range: Capable of detecting both north and south magnetic fields, offering a bipolar sensing range.
  • Supply Voltage: Operates over a wide supply voltage range from 4.5 V to 38 V, making it suitable for a variety of power environments.
  • Temperature Range: Functions across an extended temperature range from -40°C to 125°C, ensuring reliable performance in harsh conditions.
  • Robust Package: Comes in a small, leaded package that is easy to integrate into various designs and applications.

Applications

The versatility of the DRV5056A1QLPGM allows it to be used across a wide array of applications. It is particularly well-suited for industrial and automotive systems where precise position sensing is critical. Common applications include:

  • Linear position tracking
  • Rotation detection
  • Current sensing
  • Fluid level measurement
  • Proximity detection

Quality and Support

Texas Instruments is committed to delivering high-quality products. The DRV5056A1QLPGM is backed by Texas Instruments' extensive support and reliability testing, ensuring that customers receive the best possible performance for their sensing requirements. With its robust design and accurate sensing capabilities, the DRV5056A1QLPGM is an excellent choice for designers looking to enhance the functionality and efficiency of their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5631 $50.6790
220+ $0.4620 $101.6400
340+ $0.4476 $152.1840
465+ $0.4331 $201.3915
600+ $0.4187 $251.2200
800+ $0.3754 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess