EN
  • EN
  • DE

DRV5056A1QDBZR

Part No DRV5056A1QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3  /  Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range 20mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5056
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51086-6,296-51086-2,296-51086-1,DRV5056A1QDBZR-ND
Standard Package 3,000
Win Source Part Number 967196-DRV5056A1QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5056A1QDBZR CAD Model

Description

Overview of the DRV5056A1QDBZR Hall Effect Sensor

The DRV5056A1QDBZR is a high-precision, linear Hall effect sensor designed and manufactured by Texas Instruments (TI). This sensor is part of TI's DRV5056 series, which is known for its ability to provide analog linear voltage output that corresponds directly to the magnetic flux density of the applied magnetic field. The DRV5056A1QDBZR is optimized for industrial and consumer applications where accurate position sensing is crucial.

Key Features

  • Linear Hall Effect Sensor: The DRV5056A1QDBZR provides a ratiometric output that varies linearly with the magnetic flux density, ensuring high-precision sensing.
  • High Sensitivity: With a sensitivity of 2.5 mV/G, the sensor can detect a wide range of magnetic field strengths with great accuracy.
  • Wide Supply Voltage Range: The device supports a supply voltage range of 3.3V to 5V, making it versatile for various applications.
  • Low Power Consumption: The sensor is designed for low-power operation, which is ideal for battery-powered systems.
  • Robust Design: The DRV5056A1QDBZR comes in a small SOT-23 package and is designed to operate over a temperature range of -40°C to 125°C, making it suitable for harsh environments.
  • Bipolar Magnetic Range: It can detect both North and South magnetic poles, allowing for more flexible sensor placement and system design.

Applications

The DRV5056A1QDBZR sensor can be used in a variety of applications, such as:

  • Position and motion detection in industrial equipment
  • Rotation detection in motors and encoders
  • Fluid level measurement in tanks
  • Proximity sensing in consumer electronics
  • Displacement sensing in automotive systems

Conclusion

With its high sensitivity, wide operating voltage range, and robust design, the DRV5056A1QDBZR from Texas Instruments is an ideal choice for engineers and designers looking to incorporate reliable and accurate magnetic field sensing into their projects. Whether for industrial automation, consumer electronics, or automotive applications, this sensor provides a straightforward and effective solution for linear position sensing needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Lowest to $1.1441
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $24.1568
Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5359 $50.9105
230+ $0.4397 $101.1310
355+ $0.4260 $151.2300
490+ $0.4122 $201.9780
630+ $0.3985 $251.0550
840+ $0.3573 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,540 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess