EN
  • EN
  • DE

DRV8876QPWPRQ1

Part No DRV8876QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER  /  Bipolar Motor Driver NMOS PWM 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications General Purpose
Current - Output 3.5A
Voltage - Supply 4.5V ~ 37V
Voltage - Load 4.5V ~ 37V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8876QPWPRQ1TR
Standard Package 3,000
Win Source Part Number 1055968-DRV8876QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8876QPWPRQ1 CAD Model

Description

Product Overview: DRV8876QPWPRQ1 - Texas Instruments

The DRV8876QPWPRQ1 from Texas Instruments is a highly integrated motor driver solution designed for use in automotive applications. This H-bridge driver is capable of driving one brushed DC motor or one winding of a stepper motor, as well as other actuators like solenoids. With an operating voltage range from 4.5V to 38V, it is versatile enough to handle a wide range of automotive applications.

Key Features

  • Wide Voltage Range: The device operates from a supply voltage of 4.5V to 38V, accommodating the electrical system requirements of most vehicles.
  • High Output Drive Capability: The DRV8876QPWPRQ1 can deliver up to 3.5A of continuous output current, making it suitable for driving a variety of motors and actuators.
  • Integrated Protection Features: It includes several protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown to ensure reliable operation under harsh automotive conditions.
  • PH/EN Interface: The device supports a simple PH/EN (Phase/Enable) interface for easy control of the motor direction and speed.
  • Diagnostic Reporting: An integrated fault diagnostic function provides feedback on the status of the driver, which is essential for safety-critical applications.
  • Automotive Grade: The DRV8876QPWPRQ1 is AEC-Q100 qualified, meaning it meets the stringent quality standards required for automotive electronics.

Applications

The robust design and feature set of the DRV8876QPWPRQ1 make it an ideal choice for a variety of automotive applications, such as:

  • Power seats and windows
  • Windshield wipers
  • Mirror adjustment and folding systems
  • Valve control
  • Small pumps and fans

In summary, the DRV8876QPWPRQ1 from Texas Instruments is a versatile and reliable motor driver solution tailored for the demanding needs of the automotive industry. Its comprehensive protection features, high output drive capability, and wide operating voltage range make it an excellent choice for designers looking to create robust and efficient motor control systems in their automotive applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7150 $51.5850
45+ $2.2277 $100.2465
70+ $2.1581 $151.0670
96+ $2.0885 $200.4960
124+ $2.0189 $250.3436
166+ $1.8100 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,343 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess