EN
  • EN
  • DE

DRV5053OAQDBZR

Part No DRV5053OAQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3 / DRV5053 Analog-Bipolar Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±73mT
Supply Voltage (V) 2.5V ~ 38V
Current - Supply (Maximum) 3.6mA
Current - Output (Maximum) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C
Features Temperature Compensated
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801485-DRV5053OAQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5053OAQDBZR CAD Model

Description

DRV5053OAQDBZR Hall Effect Sensor by Texas Instruments

The DRV5053OAQDBZR is a high-performance, chopper-stabilized Hall Effect sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. Manufactured by Texas Instruments, this analog bipolar Hall Effect sensor is designed for a wide range of applications, including position sensing, proximity detection, and speed measurement.

Key Features:

  • Sensitivity Range: The DRV5053 provides a linear output that is proportional to the magnetic flux density, allowing for precise measurements with a wide sensitivity range.
  • Temperature Stability: With chopper-stabilized architecture, the sensor ensures consistent performance and minimal signal drift across its operating temperature range.
  • Supply Voltage: It operates over a broad supply voltage range from 2.7V to 38V, making it suitable for various supply environments.
  • Robust Design: The DRV5053OAQDBZR is designed to withstand harsh operating conditions and includes reverse supply protection up to -22V, for enhanced durability and reliability.
  • Package: It comes in a small, leaded SOT-23 package that is easy to integrate into compact designs.
  • Output Options: The sensor's analog output can be easily interfaced with a variety of microcontrollers and analog-to-digital converters.

Applications:

The versatility of the DRV5053OAQDBZR makes it an ideal choice for a broad spectrum of applications, including:

  • Automotive systems such as transmission gear detection, brake and gas pedal position, and steering angle sensing.
  • Industrial applications like motor control, flow meters, and linear/rotary position sensing.
  • Consumer electronics, including fitness trackers, smart home devices, and white goods.

Summary:

The DRV5053OAQDBZR from Texas Instruments is a reliable and precise Hall Effect sensor that offers design flexibility and robustness for a variety of applications. Its stable sensitivity, wide voltage range, and integrated protection features make it an excellent choice for designers seeking a dependable sensing solution.

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $0.9739
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6479 $51.8320
190+ $0.5316 $101.0040
295+ $0.5150 $151.9250
405+ $0.4984 $201.8520
520+ $0.4818 $250.5360
695+ $0.4319 $300.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess