EN
  • EN
  • DE
  • IT

DRV5053EAQDBZTQ1

Part No DRV5053EAQDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3  /  Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±18mT
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 3.6mA
Current - Output (Max) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DRV5053EAQDBZTQ1-ND,296-DRV5053EAQDBZTQ1TR,296-DRV5053EAQDBZTQ1CT,TEXTISDRV5053EAQDBZTQ1,296-DRV5053EAQDBZTQ1DKR,2156-DRV5053EAQDBZTQ1
Standard Package 250
Win Source Part Number 1154625-DRV5053EAQDBZTQ1
Ultra Librarian 3D Model Ultra Librarian DRV5053EAQDBZTQ1 CAD Model

Description

DRV5053EAQDBZTQ1 - Texas Instruments Hall Effect Sensor

The DRV5053EAQDBZTQ1 is a chopper-stabilized Hall Effect Sensor designed and manufactured by Texas Instruments (TI), tailored for robust, reliable magnetic sensing in a wide array of automotive and industrial applications. This particular model is part of TI's DRV5053 series, which are known for their high-quality performance and precision in detecting magnetic flux density changes.

Featuring an analog output that varies linearly with the magnetic flux density, the DRV5053EAQDBZTQ1 provides a simple and direct interface for reading magnetic fields. The device operates over a wide voltage range from 2.7V to 38V, making it versatile for various power supply conditions. It also boasts a wide operating temperature range from -40°C to 125°C, ensuring reliability and functionality under extreme conditions.

The DRV5053EAQDBZTQ1 is packaged in a small, leaded DBZ package, which is highly suitable for space-constrained applications. The sensor is also AEC-Q100 qualified, signifying its compliance with stringent automotive industry standards, and making it an excellent choice for vehicular applications such as position sensing, speed detection, and proximity switching.

With its omnipolar magnetic field sensing, the device can detect both north and south poles, providing greater flexibility in sensor placement and magnet selection. Its enhanced accuracy and sensitivity are attributed to the chopper-stabilized design, which mitigates the effects of temperature and offsets, ensuring stable operation over time and environmental conditions.

The DRV5053EAQDBZTQ1 is also designed with protection features such as reverse supply protection up to -22V, and it is capable of withstanding automotive transient voltages. These features contribute to the sensor's robustness and durability, making it a reliable choice for safety-critical applications.

In summary, the DRV5053EAQDBZTQ1 Hall Effect Sensor from Texas Instruments offers a high-performance sensing solution with its linear analog output, wide voltage and temperature range, compact form factor, automotive qualifications, and robust protection features. It is an ideal sensor for designers who require a dependable and precise magnetic field sensor for their automotive or industrial control systems.

You May Also Be Interested in

Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $24.1568
Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8790 $52.7400
140+ $0.7213 $100.9820
215+ $0.6987 $150.2205
300+ $0.6762 $202.8600
385+ $0.6537 $251.6745
515+ $0.5860 $301.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,369 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess