EN
  • EN
  • DE

DRV5033AJQDBZTQ1

Part No DRV5033AJQDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Omnipolar Switch Open Drain Hall Effect
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Family Name DRV5033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV5033AJQDBZTQ1-ND, 296-DRV5033AJQDBZTQ1CT, 296-DRV5033AJQDBZTQ1DKR, 296-DRV5033AJQDBZTQ1TR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917240-DRV5033AJQDBZTQ1
Ultra Librarian 3D Model Ultra Librarian DRV5033AJQDBZTQ1 CAD Model

Description

DRV5033AJQDBZTQ1 Hall Effect Sensor by Texas Instruments

The DRV5033AJQDBZTQ1 is a high-precision, ultra-sensitive Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is engineered to detect magnetic fields with remarkable accuracy, making it a perfect choice for a wide range of applications including but not limited to position sensing, proximity detection, and speed measurement.

Constructed with TI’s advanced technology, the DRV5033 offers a digital unipolar switch output, which is activated in the presence of a south magnetic pole. The sensor provides a clean, low-voltage logic signal that is easy to interface with microcontrollers and other digital systems. Its robust design ensures reliable performance in harsh environments and is characterized by its high sensitivity and low power consumption.

Key Features:

  • Magnetic Sensing: The device operates as a digital switch that turns on in the presence of a south magnetic pole and turns off when the magnetic field is removed, delivering consistent and dependable performance.
  • Low Power Consumption: With an operating voltage range from 1.65V to 5.5V, the DRV5033 is optimized for battery-powered applications, contributing to longer battery life and reduced energy costs.
  • High Sensitivity: Its high magnetic sensitivity allows for the detection of weak magnetic fields, making it suitable for precision applications.
  • Operating Temperature Range: The sensor is designed to function in a wide temperature range from -40°C to 125°C, accommodating various environmental conditions.
  • Package: Supplied in a compact SOT-23 package, the DRV5033AJQDBZTQ1 is designed for space-constrained applications.

Applications:

The DRV5033AJQDBZTQ1's versatility lends itself to a multitude of applications, including:

  • Industrial and consumer applications
  • Position and proximity sensing
  • Flow meters
  • Motor control systems
  • Open and close detection for doors and windows

With its combination of features, the DRV5033AJQDBZTQ1 from Texas Instruments stands out as a reliable and efficient solution for designers who require a high-performance Hall effect sensor for their innovative applications.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5606 $50.4540
220+ $0.4600 $101.2000
340+ $0.4457 $151.5380
465+ $0.4313 $200.5545
600+ $0.4169 $250.1400
805+ $0.3738 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess