EN
  • EN
  • DE

DRV5032FADMRR

Part No DRV5032FADMRR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 4X2SON / Digital Switch Omnipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range ±4.8mT Trip, ±0.5mT Release
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5032
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849356-DRV5032FADMRR
Ultra Librarian 3D Model Ultra Librarian DRV5032FADMRR CAD Model

Description

Product Overview: Texas Instruments DRV5032FADMRR

The Texas Instruments DRV5032FADMRR is a highly sensitive, ultra-low-power digital-latch Hall effect sensor designed for a wide range of applications, including industrial, consumer, and portable electronics. This miniature device is a part of TI's DRV5032 series, which is known for its reliability and performance in detecting magnetic fields with precision.

Key Features

  • Supply Voltage Range: The DRV5032FADMRR operates at a broad range of supply voltages, from 1.65V to 5V, making it versatile for various power environments.
  • Ultra-Low Power Consumption: With a quiescent current as low as 1.6µA, this Hall effect sensor is ideal for battery-powered and energy-sensitive applications.
  • High Sensitivity: The device is capable of detecting weak magnetic fields, which allows for the use of smaller or more distant magnets, providing flexibility in system design.
  • Digital Latch Output: The digital latch feature ensures that the output state is held until the magnetic field polarity is reversed, which is useful for position and speed sensing.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures consistent performance across various environmental conditions.
  • Package: Offered in a small SOT-23 package, the DRV5032FADMRR is designed for space-constrained applications.

Applications

  • Industrial equipment such as flow meters, door sensors, and safety interlock systems.
  • Consumer electronics including smart home devices, fitness trackers, and personal gadgets.
  • Portable devices where power efficiency is critical, like wearables and wireless sensors.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DRV5032FADMRR is built to meet high standards of reliability and performance. This Hall effect sensor is designed to offer consistent operation over its lifetime, ensuring that it can be integrated into products with confidence.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2398 $50.3580
510+ $0.1967 $100.3170
790+ $0.1906 $150.5740
1,085+ $0.1844 $200.0740
1,405+ $0.1783 $250.5115
1,880+ $0.1599 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,610 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess