EN
  • EN
  • DE
  • IT

DRV5032DUDBZR

Part No DRV5032DUDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3  /  Digital Switch Unipolar Switch Push-Pull Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±3.9mT Trip, ±3.5mT Release
Test Condition 25°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5032DUDBZRDKR,296-DRV5032DUDBZRTR,296-DRV5032DUDBZRCT
Standard Package 3,000
Win Source Part Number 1159567-DRV5032DUDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5032DUDBZR CAD Model

Description

Introducing the DRV5032DUDBZR Hall Effect Sensor from Texas Instruments

Experience precision and reliability with the DRV5032DUDBZR, a state-of-the-art Hall Effect sensor designed by Texas Instruments. This ultra-sensitive, digital-latch Hall Effect sensor is engineered to provide a robust solution for a wide range of industrial and consumer applications, including position sensing, proximity detection, and speed measurement.

Key Features

  • High Sensitivity: The DRV5032DUDBZR is built with advanced technology that ensures high magnetic sensitivity, enabling precise detection of magnetic fields in various environments.
  • Low Power Consumption: With an emphasis on energy efficiency, this sensor operates with low power consumption, making it ideal for battery-powered applications.
  • Digital Latch Output: The digital latch feature ensures that the output remains in its last state when the magnetic field is removed, providing stable and reliable performance.
  • Miniature Package: Housed in a tiny SOT-23 (DBZ) package, this sensor is perfect for space-constrained applications, allowing for integration into compact designs without compromising functionality.
  • Wide Operating Temperature Range: The DRV5032DUDBZR is designed to work across a broad temperature range, ensuring consistent performance in diverse operating conditions.
  • Supply Voltage Range: It supports a supply voltage range of 1.65V to 5.5V, offering versatility for different design specifications.

Applications

The DRV5032DUDBZR Hall Effect sensor is incredibly versatile and can be used in a variety of applications, including:

  • Door and lid closure detection in consumer electronics
  • Flow meters in industrial systems
  • Position sensing in robotics
  • Speed sensing in motors and fans

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DRV5032DUDBZR is no exception. Manufactured to meet high standards, this sensor ensures long-term reliability and performance, providing peace of mind for designers and engineers.

Whether you're developing the next generation of consumer gadgets or enhancing the efficiency of industrial machinery, the DRV5032DUDBZR offers the accuracy, reliability, and innovation that Texas Instruments is known for, making it an excellent choice for your sensing needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2213 $50.8990
555+ $0.1816 $100.7880
855+ $0.1759 $150.3945
1,180+ $0.1702 $200.8360
1,520+ $0.1646 $250.1920
2,035+ $0.1475 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,544 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess