EN
  • EN
  • DE

DRV5023BIEDBZTQ1

Part No DRV5023BIEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 24mT Trip, 3mT Release
Testing Conditions -40°C to 150°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TA)
Win Source Part Number 1034128-DRV5023BIEDBZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5023BIEDBZTQ1 CAD Model

Description

Product Overview: Texas Instruments DRV5023BIEDBZTQ1

The DRV5023BIEDBZTQ1 is a high-performance, digital-latch hall effect sensor designed and manufactured by Texas Instruments. This magnetic sensor is tailored for the automotive industry and is ideal for a wide range of applications where accurate position sensing is crucial. It is particularly suited for systems that require a robust and reliable sensor to detect the presence or absence of a magnetic field.

The DRV5023 device operates with a supply voltage ranging from 2.5V to 38V, making it versatile for various automotive applications, including electric vehicles (EVs), internal combustion engine (ICE) vehicles, and hybrid electric vehicles (HEVs). Its wide operating temperature range of -40°C to 125°C ensures reliable performance under extreme conditions, which is essential for the demanding automotive environment.

This sensor features a digital latch output, which holds its state until the magnetic field polarity reverses. This characteristic makes it perfect for applications that require a binary indication of position or speed, such as crankshaft and camshaft position sensing, gear-tooth sensing, and other similar functions in automotive powertrain systems.

The DRV5023BIEDBZTQ1 comes in a small, leaded SOT-23 package, providing a compact solution that is easy to integrate into space-constrained designs. The package is designed for surface-mount technology (SMT), which simplifies the assembly process and allows for high-density PCB layouts.

One of the key features of this product is its chopper-stabilized design, which enhances the stability of the magnetic threshold and reduces variation over temperature and process. This results in a highly accurate and repeatable sensor output, which is critical for safety-critical automotive applications.

Furthermore, Texas Instruments has equipped the DRV5023BIEDBZTQ1 with robust protection features. It includes reverse supply protection up to -22V, which safeguards the sensor against incorrect power connections. Additionally, the device is immune to stray magnetic fields, ensuring that it delivers reliable performance even in environments with high electromagnetic interference (EMI).

In summary, the DRV5023BIEDBZTQ1 from Texas Instruments is a durable, precise, and versatile magnetic sensor ideal for automotive applications that demand high reliability and accuracy in magnetic field detection.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3199 $52.7960
95+ $1.0830 $102.8850
145+ $1.0492 $152.1340
200+ $1.0154 $203.0800
255+ $0.9815 $250.2825
345+ $0.8800 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess