TPS73601DRBR/TPS73601DRBT Voltage Regulator by Texas Instruments
The TPS73601DRBR and TPS73601DRBT are part of Texas Instruments' family of low-dropout regulators designed for a wide range of applications. These voltage regulators offer the precision, robustness, and advanced features that engineers need for critical designs. With an input voltage range of 1.7V to 5.5V, they are versatile enough to be used in various devices, from small portable electronics to larger, more power-intensive modules.
Key Features:
- Adjustable Output Voltage Range: The TPS73601DRBR/DRBT offers an adjustable output voltage range from 1.22V to 5.5V, which allows for flexible use in different circuit configurations.
- High Accuracy: These regulators maintain a high accuracy of 1% over the entire temperature range, ensuring reliable performance in diverse operating conditions.
- Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making these regulators suitable for battery-powered applications where energy conservation is crucial.
- Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
- Fast Transient Response: The TPS73601DRBR/DRBT are designed to have a fast transient response, which is essential for maintaining voltage stability during rapid changes in load.
- Low Quiescent Current: They exhibit a low quiescent current, further enhancing their suitability for portable and battery-operated applications.
Applications:
- Mobile Phones
- PDAs and Handheld Devices
- Digital Cameras
- Portable Media Players
- Wireless LAN and Networking Cards
- GPS Devices
The TPS73601DRBR and TPS73601DRBT come in a SON-8 (DRB) package, which is compact and suitable for space-constrained applications. Whether you are designing a new product or improving an existing one, these voltage regulators from Texas Instruments provide the performance and reliability necessary for your power management needs.