EN
  • EN
  • DE

DRV5023AJQDBZRQ1

Part No DRV5023AJQDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3 / Automotive Digital-Switch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 12mT Trip, 1mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.7V ~ 38V
Current - Supply (Maximum) 2.7mA (Typ)
Current - Output (Maximum) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806951-DRV5023AJQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5023AJQDBZRQ1 CAD Model

Description

The DRV5023AJQDBZRQ1 is a state-of-the-art digital-latch Hall effect sensor designed and manufactured by Texas Instruments. This device is ideally suited for a wide range of industrial and automotive applications where accurate and reliable magnetic sensing is crucial.

With its built-in hysteresis feature, the DRV5023 provides a clean digital output signal, eliminating signal chatter without the need for external filtering. This sensor is designed to detect the presence or absence of a magnetic field and provides a latched digital output that remains in its last state when the magnetic field is removed.

Key Features:

  • Supply Voltage Range: The DRV5023 operates over a broad supply voltage range from 2.7V to 38V, making it versatile for various applications.
  • Temperature Range: This device is operational over an extended temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Output: It offers a digital latching output which makes it suitable for speed and direction sensing applications.
  • Package: The sensor comes in a small, leaded SOT-23 package which is easy to integrate into various design layouts.
  • Robustness: The DRV5023 is designed to be robust against physical stress and is compliant with automotive industry standards, including ISO 26262 (as applicable).

Applications:

The DRV5023AJQDBZRQ1 is a versatile component that can be utilized in a multitude of applications such as:

  • Position and speed sensing in automotive systems
  • Tamper detection for smart meters
  • Industrial motor control
  • Proximity detection for consumer electronics

With its digital latch feature, the DRV5023 sensor is particularly useful in applications where the detection of a magnetic field in a specific direction is required, providing designers with a reliable and efficient solution for their magnetic sensing needs.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3308 $51.2740
370+ $0.2714 $100.4180
575+ $0.2629 $151.1675
790+ $0.2545 $201.0550
1,020+ $0.2460 $250.9200
1,365+ $0.2205 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,125 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess