EN
  • EN
  • DE

DRV5021A2QDBZR

Part No DRV5021A2QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3  /  Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 12.5mT Trip, 3.6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5021A2QDBZRTR,296-DRV5021A2QDBZRCT,296-DRV5021A2QDBZRDKR
Standard Package 3,000
Win Source Part Number 969841-DRV5021A2QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5021A2QDBZR CAD Model

Description

The DRV5021A2QDBZR is a magnetic digital-latch Hall effect sensor designed and manufactured by Texas Instruments. As a high-precision sensor, it is engineered to detect the presence of magnetic fields and provide a digital output signal indicative of the magnetic field strength. This particular model is widely used in industrial, automotive, and consumer electronics applications due to its reliability and robust performance.

Key Features:

  • Digital Latch Output: The sensor provides a latched digital output which makes it ideal for position sensing and speed detection in a variety of applications.
  • High Sensitivity: It is capable of detecting both north and south pole magnetic fields, providing versatility in its use across different magnetic sensing scenarios.
  • Wide Operating Voltage Range: The DRV5021A2QDBZR operates over a broad voltage range from 2.5V to 38V, ensuring compatibility with a range of supply voltages.
  • Low Power Consumption: Designed for energy efficiency, this sensor consumes low power, making it suitable for battery-powered applications.
  • Temperature Range: This device operates over a wide temperature range of -40°C to 125°C, which enables its use in harsh environmental conditions.
  • Robust Package: The sensor comes in a small, leaded SOT-23 package that is easy to integrate into various circuit designs.

Applications:

The DRV5021A2QDBZR is versatile in its applications, which include but are not limited to:

  • Brushless DC (BLDC) motor control
  • Position and proximity sensing
  • Flow meters
  • Tachometers and speedometers
  • Linear and angular position detection

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the DRV5021A2QDBZR is no exception. The sensor is manufactured to meet high standards, ensuring consistent performance and durability. It is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

For designers and engineers looking for a reliable Hall effect sensor that combines functionality with efficiency, the DRV5021A2QDBZR from Texas Instruments is an excellent choice.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1928 $50.1280
635+ $0.1582 $100.4570
980+ $0.1532 $150.1360
1,350+ $0.1483 $200.2050
1,745+ $0.1434 $250.2330
2,335+ $0.1285 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess