The DRV5015A2QDBZR is a digital-latch Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This sensor is specifically engineered to provide reliable and precise magnetic sensing in a variety of applications, ranging from industrial to consumer electronics.
With its built-in hysteresis, the DRV5015A2QDBZR ensures robust operation by preventing false triggering from small fluctuations in magnetic fields. This feature is particularly important in environments with electrical noise or when dealing with very fine magnetic field changes.
One of the key attributes of the DRV5015A2QDBZR is its digital latch functionality. This means that the sensor retains its output state until a magnetic field of opposite polarity is detected, making it ideal for applications where it is necessary to detect the presence or absence of a magnetic field over an extended period without constant monitoring.
Key Features:
- Bipolar Latching Operation: The sensor detects both north and south poles, latching its output state accordingly.
- High Sensitivity: Capable of detecting weak magnetic fields, offering flexibility in sensor placement and magnet selection.
- Temperature Range: Operates over a wide temperature range, making it suitable for harsh environments.
- Compact Package: Housed in a small SOT-23 package, the DRV5015A2QDBZR is ideal for space-constrained applications.
- Supply Voltage: Supports a supply voltage range of 2.5V to 38V, accommodating a variety of power supplies.
- Power Consumption: Low current consumption for energy-efficient operation.
Overall, the DRV5015A2QDBZR Hall effect sensor is designed to offer a reliable, sensitive, and energy-efficient solution for detecting magnetic fields. Whether it's being used in motor control systems, position sensing, or safety interlocks, this Texas Instruments sensor provides the performance and durability needed for demanding applications.