EN
  • EN
  • DE
  • IT

DRV5013FAEDBZRQ1

Part No DRV5013FAEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3  /  Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 1.3mT Trip, -1.3mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 3.5mA
Current - Output (Max) 1µA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44796-2,2156-DRV5013FAEDBZRQ1,296-44796-1,-296-44796-1-ND,296-44796-6,TEXTISDRV5013FAEDBZRQ1,-296-44796-1,DRV5013FAEDBZRQ1-ND
Standard Package 3,000
Win Source Part Number 1107174-DRV5013FAEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013FAEDBZRQ1 CAD Model

Description

Introducing the DRV5013FAEDBZRQ1 Hall Effect Sensor from Texas Instruments

The DRV5013FAEDBZRQ1 is a digital latch Hall effect sensor designed for the automotive industry and manufactured by Texas Instruments. This high-quality sensor provides a magnetic sensing solution with superior reliability, precision, and durability for a wide range of applications, including position sensing, speed detection, and proximity sensing.

Key Features

  • Automotive Grade: Specifically designed to meet the rigorous standards of the automotive industry, the DRV5013FAEDBZRQ1 is AEC-Q100 qualified, ensuring performance under extreme conditions.
  • Magnetic Latching Functionality: The sensor exhibits a digital bipolar latching magnetic switch that maintains its state even after the magnetic field is removed, making it ideal for position sensing applications.
  • High Sensitivity and Accuracy: With a sensitive and precise response to magnetic fields, this device can detect and measure the magnetic field strength with high accuracy, providing reliable outputs.
  • Wide Operating Temperature Range: The device operates over a broad temperature range from -40°C to 125°C, enabling its use in a variety of environments and applications.
  • Robust Package: The DRV5013FAEDBZRQ1 is available in a small, leaded SOT-23 package that is designed for compact PCB layouts and is easy to integrate into various designs.
  • Supply Voltage Range: It supports a wide supply voltage range from 2.5V to 38V, providing flexibility in system design and compatibility with a range of automotive power systems.

Applications

The DRV5013FAEDBZRQ1 is versatile and can be used in a variety of automotive applications such as:

  • Position and end-stop detection in gear shifters, seats, and windows
  • Speed and revolution counting in wheel speed sensors and tachometers
  • Proximity detection for security and safety systems

With its robust design, the DRV5013FAEDBZRQ1 is an excellent choice for automotive engineers who require a reliable and accurate magnetic sensor. Texas Instruments' commitment to quality and performance ensures that this product will deliver exceptional results in your automotive applications.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4912 $51.5760
250+ $0.4030 $100.7500
385+ $0.3904 $150.3040
530+ $0.3778 $200.2340
685+ $0.3653 $250.2305
920+ $0.3275 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,612 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess