The DRV5013AGQDBZTQ1 is a digital-latch Hall effect sensor designed by Texas Instruments for automotive and industrial applications. This robust and reliable sensor is engineered to detect the presence of a magnetic field and provide a digital output signal indicating the magnetic field's polarity.
Key Features
- Operating Voltage: The device operates over a broad voltage range from 2.5V to 38V, making it versatile for various applications.
- Temperature Range: With an extended temperature range of -40°C to 125°C, it is suitable for harsh environments.
- Digital Latch Functionality: The sensor includes a latch feature that holds its output state until the opposite magnetic polarity is detected, ensuring stable operation.
- Reverse Supply Protection: It is equipped with reverse supply protection up to -22V, which safeguards the sensor against incorrect power connections.
- Chopper-Stabilized Design: The chopper-stabilized design ensures minimal drift over temperature and stress, providing consistent performance.
- High Sensitivity: Designed to detect small changes in magnetic flux density, enabling the use in precision applications.
- Low Power Consumption: This sensor is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive systems.
Applications
The DRV5013AGQDBZTQ1 is suitable for a wide range of applications, including:
- Automotive systems such as gear position and seat track sensors
- Industrial equipment like motor control and end-of-travel sensing
- Consumer electronics that require precise magnetic field detection
Quality and Reliability
As a product designed for automotive applications, the DRV5013AGQDBZTQ1 meets stringent quality standards, including AEC-Q100 qualification. It is manufactured in a small, leaded package, which allows for easy integration into various designs while providing a reliable sensing solution.