The DRV5013AGQDBZR from Texas Instruments is a digital-latch Hall effect sensor designed for applications that require a robust and reliable solution to detect the presence of a magnetic field. This sensor is part of TI's DRV5013 series, which offers a variety of magnetic sensors with digital latching outputs in a compact form factor.
With its built-in hysteresis feature, the DRV5013AGQDBZR provides a clean and stable output signal, ensuring accurate detection even in the presence of noise or fluctuating magnetic fields. This makes it an ideal choice for industrial and automotive applications where precision and reliability are crucial.
Key Features:
- Bipolar Latching Operation: The sensor has a bipolar latching magnetic switch that ensures a stable detection of both north and south poles.
- Operating Range: It operates within a wide voltage range of 2.5V to 38V, accommodating various application needs.
- Temperature Range: The device can function over an extended temperature range from -40°C to 125°C, suitable for harsh environments.
- Power Consumption: Low current consumption of 5mA max makes it energy efficient for battery-powered applications.
- Package: Housed in a small and thin SOT-23 package, it is designed for space-constrained applications.
- Output: The open-drain output can be easily interfaced with a variety of microcontrollers or additional signal processing circuits.
Applications:
The DRV5013AGQDBZR is versatile and can be used in a wide array of applications, such as:
- Position and speed sensing in motors and encoders
- Flow meters
- Proximity detection for consumer electronics
- Lid, door, or tray position sensing in industrial and commercial products
- Automotive applications such as gear position sensing
Overall, the DRV5013AGQDBZR Hall effect sensor provides a reliable and efficient solution for designers looking to integrate magnetic field detection into their projects with minimal fuss and maximum performance.