EN
  • EN
  • DE

DRV5013ADQDBZT

Part No DRV5013ADQDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-3
Win Source Part Number 1034118-DRV5013ADQDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5013ADQDBZT CAD Model

Description

The DRV5013ADQDBZT is a digital-latch Hall effect sensor designed by the renowned semiconductor company, Texas Instruments (TI). This magnetic sensor offers a reliable solution for detecting the presence of a magnetic field with high precision and durability. It is commonly used in a wide range of applications, including industrial, automotive, and consumer electronics where accurate position sensing is critical.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range from 2.5V to 38V, making it versatile for various power environments.
  • Output: It has an open-drain output, which allows for easy interfacing with other circuitry and provides the flexibility to connect multiple devices in parallel.
  • Temperature Range: The sensor can operate effectively over a wide temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Digital Latch: The digital latch feature enables the sensor to maintain its output state until the opposite magnetic pole is detected, which is essential for applications requiring bistable switch behavior.
  • Package: It comes in a small and robust surface-mount package, specifically the SOT-23 (DBZ), which is ideal for space-constrained applications.

Applications

The DRV5013ADQDBZT sensor is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Brushless DC (BLDC) motor control
  • Position and speed sensing
  • Contactless switches
  • Proximity detection
  • Industrial automation

Quality and Reliability

TI's commitment to quality ensures that the DRV5013ADQDBZT sensor is manufactured to the highest standards, offering excellent reliability for critical applications. The device is RoHS compliant and is designed to meet the rigorous demands of the industrial and automotive markets.

Ordering Information

The DRV5013ADQDBZT is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. Detailed ordering and product information can be found on Texas Instruments' official website or through authorized distributors.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1738 $50.4020
705+ $0.1426 $100.5330
1,090+ $0.1382 $150.6380
1,500+ $0.1337 $200.5500
1,935+ $0.1293 $250.1955
2,590+ $0.1159 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,114 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess