EN
  • EN
  • DE

DRV3220QPHPRQ1

Part No DRV3220QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 48HTQFP / Bipolar Motor Driver Power MOSFET PWM 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 1A
Voltage - Supply 4.75V ~ 60V
Voltage - Load 5.15V ~ 5.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV3220
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341423-DRV3220QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3220QPHPRQ1 CAD Model

Description

Product Overview: DRV3220QPHPRQ1 from Texas Instruments

The DRV3220QPHPRQ1 is a state-of-the-art automotive motor driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced product is specially crafted to meet the rigorous demands of the automotive industry, providing a reliable and efficient solution for driving motors in vehicles.

Key Features

  • Integrated Motor Driver: The DRV3220QPHPRQ1 is capable of driving brushed DC motors, stepper motors, or other similar loads with ease.
  • High Output Current: The device supports a high output current capability, making it suitable for a wide range of motor applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, ensuring compatibility with various automotive electrical systems.
  • Thermal Shutdown: To protect against overheating, the DRV3220QPHPRQ1 features a thermal shutdown mechanism, enhancing the safety and longevity of the application.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within the specified range, preventing malfunctions due to low voltage conditions.
  • Diagnostic Functions: Built-in diagnostic functions enable real-time monitoring of the system, facilitating prompt identification and resolution of issues.

Automotive Applications

The DRV3220QPHPRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and cluster control

Quality and Reliability

As an automotive-qualified product, the DRV3220QPHPRQ1 meets the stringent Automotive Electronics Council (AEC) Q100 standards, ensuring high reliability and performance under harsh automotive conditions. It is designed to withstand the temperature, vibration, and longevity requirements typical in automotive environments.

Availability and Packaging

The DRV3220QPHPRQ1 is available in a compact, thermally enhanced PowerPAD™ package, which aids in efficient heat dissipation. This packaging is not only space-efficient but also ensures the device's optimal operation within its temperature range.

In summary, the DRV3220QPHPRQ1 from Texas Instruments is a robust and versatile motor driver, perfect for automotive manufacturers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5862 $70.7586
6+ $19.3528 $116.1168
9+ $18.7480 $168.7320
12+ $18.1432 $217.7184
15+ $17.5385 $263.0775
20+ $15.7242 $314.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 584 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess