EN
  • EN
  • DE

DRV2667RGPT

Part No DRV2667RGPT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC PIEZO HAPTIC DRIVER 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Piezo
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1034110-DRV2667RGPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV2667RGPT CAD Model

Description

Product Overview: Texas Instruments DRV2667RGPT

The DRV2667RGPT is a versatile piezo haptic driver with an integrated digital front end and waveform memory, designed to provide a highly sophisticated haptic feedback solution. Manufactured by Texas Instruments, this advanced component is part of their range of precision haptic drivers that are engineered to enhance user experience in a wide array of applications.

Key Features

  • Integrated Digital Front End: The DRV2667RGPT includes a digital interface that supports I2C communication, enabling easy control and customization of haptic effects.
  • Waveform Memory: With onboard memory for waveform sequencing, the device allows users to pre-program multiple haptic patterns for quick recall and execution, delivering a diverse tactile experience.
  • Versatile Drive Capability: This haptic driver is capable of driving both single-ended and differential piezo loads, offering design flexibility for various haptic applications.
  • High Voltage Output: The DRV2667RGPT can deliver a high voltage output of up to 200 Vpp, which is essential for driving a wide range of piezoelectric actuators.
  • Boost Converter: An integrated boost converter with fully adjustable voltage allows for optimized performance and efficiency across different actuator types.
  • Compact Packaging: Housed in a small VQFN package, the DRV2667RGPT is suitable for space-constrained applications, ensuring a minimal footprint on the PCB.

Applications

The DRV2667RGPT is ideal for a variety of applications where high-quality haptic feedback is crucial. These include:

  • Smartphones and Tablets
  • Wearable Devices
  • Touchscreen Interfaces
  • Gaming Controllers
  • Industrial Controls
  • Medical Devices

With its sophisticated control features and powerful output capabilities, the DRV2667RGPT from Texas Instruments stands out as a premier choice for designers looking to incorporate advanced haptic feedback into their products. Its programmability, efficiency, and versatility make it an ideal solution for delivering an immersive and responsive user experience.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1170 $50.8080
58+ $1.7371 $100.7518
90+ $1.6828 $151.4520
123+ $1.6285 $200.3055
159+ $1.5742 $250.2978
213+ $1.4114 $300.6282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess