EN
  • EN
  • DE

DRV2605LTDGSRQ1

Part No DRV2605LTDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-5.2V 10VSSOP / Automotive Haptic Driver for LRA and ERM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage (V) 2V ~ 5.2V
Voltage - Load 2V ~ 5.2V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series DRV2605
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807534-DRV2605LTDGSRQ1
Ultra Librarian 3D Model Ultra Librarian DRV2605LTDGSRQ1 CAD Model

Description

DRV2605LTDGSRQ1 Haptic Driver from Texas Instruments

The DRV2605LTDGSRQ1 is a state-of-the-art haptic driver designed by Texas Instruments, specifically engineered for automotive applications. This advanced device is equipped to deliver a high-quality tactile feedback experience through its sophisticated actuator control capabilities. The DRV2605LTDGSRQ1 is ideal for systems that require a reliable and effective haptic feedback mechanism, such as touchscreens, buttons, and panels within the automotive environment.

Key Features

  • Wide Voltage Range: The device operates on a supply voltage range from 2V to 5.2V, making it versatile for various automotive electrical systems.
  • Advanced Haptic Feedback: It comes with a library of over 100 licensed haptic effects, allowing for a diverse range of tactile sensations.
  • Audio-to-Haptic Mode: The DRV2605LTDGSRQ1 can convert audio input into haptic vibrations, enabling dynamic feedback synchronized with audio signals.
  • Smart Loop Architecture: Incorporates a smart loop architecture that manages and optimizes the feedback for actuators, ensuring consistent performance.
  • Auto-Resonance Tracking: The device includes an auto-resonance tracking feature for Linear Resonant Actuators (LRAs), which adjusts the drive frequency in real-time to maintain peak performance.
  • Reduced Power Consumption: Designed for efficiency, the DRV2605LTDGSRQ1 minimizes power consumption, which is critical for automotive applications.
  • Overdrive and Braking: The haptic driver supports overdrive and braking functions to enhance the actuator response time and feel.

Applications

The DRV2605LTDGSRQ1 is particularly suitable for automotive haptic systems such as:

  • Infotainment and navigation touchscreens
  • Control panels and buttons
  • Steering wheel controls
  • Haptic feedback-enabled seats

With its robust design and advanced features, the DRV2605LTDGSRQ1 from Texas Instruments is an excellent choice for automotive manufacturers looking to enhance the user experience with high-quality haptic feedback. Its ability to deliver a wide array of tactile sensations ensures that drivers and passengers can receive intuitive and immediate feedback from their vehicle's interfaces, contributing to both comfort and safety on the road.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3380 $51.4360
53+ $1.9184 $101.6752
81+ $1.8584 $150.5304
112+ $1.7985 $201.4320
144+ $1.7385 $250.3440
193+ $1.5587 $300.8291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,950 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess