EN
  • EN
  • DE

DRV2604LDGST

Part No DRV2604LDGST
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC ERM/LRA HAPTIC DRIVER 10VSSOP / Dual Half Bridge Motor Driver 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Load 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 772835-DRV2604LDGST
Popularity Medium
Supply and Demand Status Limited
Family Name DRV2604L
Introduction Date April 29, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV2604LDGST CAD Model

Description

Product Overview: Texas Instruments DRV2604LDGST

The DRV2604LDGST is a state-of-the-art haptic driver integrated circuit (IC) from Texas Instruments designed to deliver a sophisticated and refined tactile feedback experience. This advanced driver IC is specifically engineered for applications that require a robust and dynamic haptic response, such as touch-enabled devices, gaming controllers, wearables, and portable electronics.

Key Features:

  • Haptic Control: The DRV2604LDGST offers a wide range of haptic control options, including an extensive library of pre-defined haptic waveforms, allowing designers to create a unique and customizable touch experience.
  • Audio-to-Vibe: This feature enables the IC to convert audio input into vibration, providing an immersive experience for users, especially in multimedia applications.
  • Smart Loop Architecture: The Smart Loop architecture within the DRV2604LDGST ensures consistent and reliable haptic feedback by automatically adjusting the drive signal to compensate for battery voltage fluctuations and other environmental factors.
  • Flexible Input: The IC supports both I2C and PWM inputs, giving designers the flexibility to choose the best interfacing option for their specific application requirements.
  • Reduced Power Consumption: Designed with efficiency in mind, the DRV2604LDGST operates with a low power consumption, making it ideal for battery-powered devices where power management is crucial.

Applications:

  • Smartphones and Tablets
  • Wearable Devices
  • Handheld Gaming Devices
  • Touchscreen Interfaces
  • Remote Controls and Input Devices

The DRV2604LDGST comes in a compact surface-mount package, ensuring easy integration into space-constrained designs without compromising on performance. With its advanced features and versatile application potential, the DRV2604LDGST from Texas Instruments stands out as a superior choice for any designer looking to enhance the user interface with high-quality haptic feedback.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5592 $51.1840
48+ $2.0999 $100.7952
74+ $2.0343 $150.5382
102+ $1.9687 $200.8074
132+ $1.9030 $251.1960
176+ $1.7062 $300.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,714 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess