EN
  • EN
  • DE

DRV2603V1RUNR

Part No DRV2603V1RUNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Applications General Purpose
Voltage - Supply 2.5V ~ 5.2V
Voltage - Load 2.5V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFQFN
Supplier Device Package 10-WQFN (2x2)
Standard Package 1 pcs
Win Source Part Number 984051-DRV2603V1RUNR
Ultra Librarian 3D Model Ultra Librarian DRV2603V1RUNR CAD Model

Description

The DRV2603V1RUNR from Texas Instruments is a state-of-the-art haptic driver designed to deliver a refined and versatile tactile feedback experience. This advanced component is tailored for systems requiring high-quality touch feedback, such as smartphones, wearables, gaming devices, and other touch-enabled products.

Key Features:

  • Smart Loop Architecture: The DRV2603V1RUNR incorporates a smart loop architecture that manages and optimizes the performance of Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs), ensuring consistent and reliable haptic feedback.
  • Built-in Waveform Library: Equipped with a library of over 100 pre-defined haptic effects, this driver allows designers to easily implement a wide range of tactile sensations without the need for extensive programming or haptic experience.
  • Audio-to-Vibe Mode: This feature enables the device to convert audio input into vibration, creating an immersive experience for users in applications such as music playback or gaming.
  • Real-Time Playback: The DRV2603V1RUNR supports real-time playback through its I2C-controlled digital interface, allowing for instantaneous haptic feedback in response to user inputs or events.
  • Flexible Triggering: Designers can choose between internal triggers from the built-in library or external triggers through an I2C or PWM input, providing versatility in haptic design.
  • Low Power Consumption: Optimized for battery-powered devices, this haptic driver is engineered to deliver high performance while maintaining low power consumption.

Applications:

  • Smartphones and Tablets
  • Wearable Devices
  • Handheld Gaming Systems
  • Remote Controls
  • Touchscreen Interfaces

The DRV2603V1RUNR is available in a compact WQFN package, making it suitable for space-constrained applications. Its integration of a haptic driver and advanced features into one chip simplifies the design process, reduces the bill of materials, and accelerates the time to market for products requiring high-quality haptic feedback.

With the DRV2603V1RUNR, Texas Instruments continues to innovate in the field of haptic technology, providing designers with the tools to create more interactive and engaging user experiences.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,501 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess