EN
  • EN
  • DE

DRV10982SQPWPRQ1

Part No DRV10982SQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER  /  Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Pre-Driver - Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Automotive
Current - Output 2A
Voltage - Supply 4.5V ~ 45V
Voltage - Load 6.2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV10982SQPWPRQ1TR
Standard Package 3,000
Win Source Part Number 1055958-DRV10982SQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV10982SQPWPRQ1 CAD Model

Description

Introducing the DRV10982SQPWPRQ1 from Texas Instruments

The DRV10982SQPWPRQ1 is a sophisticated motor driver IC specifically designed by Texas Instruments to cater to the burgeoning needs of the automotive industry. This high-performance, three-phase sensorless motor driver is an ideal solution for creating efficient and reliable control systems for brushless DC (BLDC) motors.

At the heart of this driver IC lies an advanced sensorless control algorithm that eliminates the need for external Hall effect sensors. This not only simplifies the motor system design but also reduces the overall cost and enhances reliability by minimizing the number of components. The DRV10982SQPWPRQ1 is capable of driving motors with up to 680mA continuous current, making it suitable for a wide range of applications including HVAC blowers, pumps, fans, and other automotive-related systems.

One of the key features of the DRV10982SQPWPRQ1 is its proprietary adaptive drive angle control which optimizes efficiency across various operating conditions. This feature ensures that the power consumption is kept to a minimum without sacrificing performance. The IC also boasts a wide operating voltage range from 4.5V to 28V, providing design flexibility and compatibility with various automotive power systems.

This driver IC also comes with a host of protection features that are crucial for automotive applications. It includes overcurrent protection, thermal shutdown, undervoltage lockout, and cross-conduction prevention, ensuring the safety and longevity of the motor system. Moreover, the DRV10982SQPWPRQ1 is AEC-Q100 qualified, confirming its reliability and performance under the stringent conditions typical of automotive environments.

The compact form factor of the DRV10982SQPWPRQ1, available in a 16-pin HTSSOP package with PowerPAD™, is designed for space-constrained applications. This, combined with its integrated power MOSFETs and minimal external component requirement, makes it an excellent choice for designers looking to create compact and efficient motor control solutions.

For engineers seeking to develop advanced motor systems with a focus on efficiency, reliability, and performance, the DRV10982SQPWPRQ1 from Texas Instruments stands out as a premier choice in the automotive industry.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3810 $50.2860
15+ $6.8767 $103.1505
23+ $6.6618 $153.2214
32+ $6.4469 $206.3008
41+ $6.2320 $255.5120
54+ $5.5873 $301.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess