EN
  • EN
  • DE

DRV10974PWPR

Part No DRV10974PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTI 4.4-18V 16HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Multiphase Motor Driver Power MOSFET PWM 16-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name DRV10974
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49093-6, DRV10974PWPR-ND, 296-49093-1, 296-49093-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917220-DRV10974PWPR
Ultra Librarian 3D Model Ultra Librarian DRV10974PWPR CAD Model

Description

Introducing the DRV10974PWPR Motor Driver

The DRV10974PWPR from Texas Instruments is a state-of-the-art motor driver designed to efficiently drive brushless DC (BLDC) motors. This compact and robust integrated circuit (IC) is part of TI's extensive motor driver portfolio, engineered to offer a high-performance solution for a wide range of applications.

Key Features

  • Sensorless Sinusoidal Control: The DRV10974PWPR employs a sensorless control scheme that eliminates the need for external Hall effect sensors, reducing system complexity and cost. This innovative approach ensures smooth, efficient operation and reduces acoustic noise and mechanical vibration.
  • Integrated Power MOSFETs: With its built-in power MOSFETs, this driver IC can deliver up to 3 A continuous output current, making it suitable for a variety of medium-power applications. The integration of these components helps to minimize external part count and simplifies the design process.
  • Wide Voltage Range: The device operates over a supply voltage range of 5.5 V to 28 V, providing the versatility needed to accommodate different power requirements and allowing for use in a broad spectrum of products and applications.
  • Protection Features: DRV10974PWPR comes with multiple built-in protection features, including overcurrent, overtemperature, undervoltage lockout, and rotor lock protection. These safeguards help to ensure the longevity and reliability of both the motor driver and the motor itself.
  • Configurable Parameters: Users can configure important parameters such as acceleration time, deceleration time, and operating speed through an easy-to-use external interface, allowing for a customized motor performance tailored to specific application needs.

Applications

The versatility of the DRV10974PWPR makes it an ideal choice for a diverse array of applications, including:

  • Consumer electronics (e.g., fans, pumps, and small appliances)
  • Office automation equipment (e.g., printers and scanners)
  • Battery-powered devices
  • Automotive pumps and fans
  • Healthcare equipment

Conclusion

The DRV10974PWPR motor driver is a compact, efficient solution for driving BLDC motors with minimal noise and vibration. Its sensorless control, integrated power MOSFETs, and comprehensive protection features make it a reliable and cost-effective choice for designers looking to enhance their motor control systems. Whether you're working on consumer electronics, automotive applications, or industrial equipment, the DRV10974PWPR provides the performance and flexibility to meet your design challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0488 $51.2200
60+ $1.6811 $100.8660
93+ $1.6285 $151.4505
127+ $1.5760 $200.1520
165+ $1.5235 $251.3775
220+ $1.3659 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess