EN
  • EN
  • DE

DRV10963PDSNT

Part No DRV10963PDSNT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC BLDC MOTOR DVR PWM 3PH 10USON / Motor Driver 10-Pin USON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Operating Supply Voltage 2.1 V ~ 5.5 V
Voltage - Load 2.1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-UFDFN Exposed Pad
Manufacturer Package 10-SON (3x3)
Win Source Part Number 772833-DRV10963PDSNT
Popularity Medium
Supply and Demand Status Limited
Family Name DRV10963
Introduction Date August 22, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV10963PDSNT CAD Model

Description

The DRV10963PDSNT is a cutting-edge motor driver integrated circuit (IC) developed by Texas Instruments, designed to deliver efficient and reliable control for three-phase sensorless BLDC (Brushless DC) motors. This advanced component is a perfect solution for a wide range of applications, including fans, pumps, and other small motor drives that require smooth operation and low power consumption.

Key Features

  • Sensorless BLDC Control: The DRV10963PDSNT operates without the need for hall sensors, reducing system complexity and cost.
  • Integrated Power MOSFETs: This driver IC incorporates high-performance power MOSFETs that enhance efficiency and reduce external component count.
  • Quiet Operation: With its proprietary control scheme, the DRV10963PDSNT ensures ultra-quiet motor performance, which is ideal for noise-sensitive applications.
  • Low Power Consumption: It features a low quiescent current that minimizes standby power, making it suitable for battery-powered devices.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, undervoltage lockout (UVLO), and cross-conduction protection to ensure reliable operation and longevity of the motor and the driver IC.

Technical Specifications

  • Operating Voltage Range: 5.5 V to 16 V
  • Output Current Capability: Up to 1.5 A continuous
  • Efficient PWM Drive Capability
  • 150° and 120° Commutation
  • Configurable Startup Profile
  • Package: 10-pin WSON with PowerPAD™

Applications

The DRV10963PDSNT is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • PC Fans
  • Small Cooling Fans
  • Blowers
  • Office Automation Machines
  • Battery-Powered Devices

With its combination of performance, efficiency, and protection features, the DRV10963PDSNT from Texas Instruments is an excellent choice for designers looking to improve the operation of their small three-phase BLDC motor applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess