EN
  • EN
  • DE

DRV10963JUDSNT

Part No DRV10963JUDSNT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC BLDC MOTOR DVR PWM 3PH 10USON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 2.1 V to 5.5 V
Voltage - Load 2.1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-SON (3x3)
Win Source Part Number 1034098-DRV10963JUDSNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV10963JUDSNT CAD Model

Description

Product Overview: Texas Instruments DRV10963JUDSNT

The Texas Instruments DRV10963JUDSNT is a state-of-the-art motor driver IC that is designed to provide an efficient and reliable solution for driving 3-phase sensorless BLDC motors. This product is part of Texas Instruments' extensive portfolio of motor control solutions and is particularly suited for applications that require smooth, efficient, and quiet operation.

Key Features

  • Supply Voltage Range: The DRV10963 operates from a power supply voltage range of 1.65V to 5.5V, making it versatile for various low-voltage applications.
  • Integrated Power MOSFETs: It features integrated power MOSFETs with low RDS(on), which translates to lower heat dissipation and improved power efficiency during operation.
  • Sensorless Control: The sensorless control technology eliminates the need for external Hall effect sensors, reducing system complexity and cost.
  • Quiet Operation: With its proprietary control scheme, the DRV10963 achieves ultra-quiet motor operation, which is ideal for noise-sensitive applications.
  • Speed Control: The device supports both PWM and analog input for speed control, offering flexibility in motor speed regulation.
  • Overcurrent Protection: DRV10963JUDSNT is equipped with overcurrent protection and thermal shutdown features to enhance the safety and durability of the motor system.
  • Small Package: It comes in a compact 10-pin WSON package, which is perfect for space-constrained applications.

Applications

The DRV10963JUDSNT is suitable for a wide range of applications, particularly where energy efficiency and acoustic performance are critical. Typical applications include:

  • PC and Laptop Cooling Fans
  • Small Appliances
  • Portable Medical Devices
  • Battery-powered Toys
  • Drone Motors

Conclusion

With its advanced features and robust design, the Texas Instruments DRV10963JUDSNT motor driver IC provides a superior solution for designers looking to optimize their 3-phase BLDC motor applications. Its ease of use, combined with Texas Instruments' support and resources, make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5069 $52.7415
85+ $1.2365 $105.1025
130+ $1.1978 $155.7140
175+ $1.1592 $202.8600
225+ $1.1206 $252.1350
300+ $1.0046 $301.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess