EN
  • EN
  • DE

DRV101T

Part No DRV101T
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOTOR DRIVER PWM TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 9 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.9A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package TO-220-7
Win Source Part Number 1034092-DRV101T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian DRV101T CAD Model

Description

The DRV101T from Texas Instruments is a high-performance, single-channel, PWM (Pulse Width Modulation) solenoid and valve driver. Designed for robustness and precision, this integrated circuit is capable of delivering efficient power control to a wide range of inductive loads. Its versatile nature makes it suitable for applications in industrial, automotive, and consumer products.

Key Features:

  • Adjustable PWM: The DRV101T allows users to adjust the duty cycle from 0% to 100%, providing precise control over the power delivered to the load.
  • High Output Drive: With an output drive capability of up to 2.3A, this driver can handle a variety of solenoids and valves, ensuring reliable operation even under demanding conditions.
  • Wide Supply Range: The device operates from a supply voltage range of 9V to 60V, accommodating a broad spectrum of power requirements.
  • Integrated Protection Features: The DRV101T includes over-current protection, thermal shutdown, and under-voltage lockout to safeguard the device and the load from potential damage.
  • Flexible Control: The PWM input can be controlled via an external signal, offering flexibility in integrating the DRV101T into various control systems.

Applications:

  • Industrial automation
  • Process control valves
  • Pneumatic actuators
  • Automotive systems
  • Medical equipment

The DRV101T is housed in a TO-220 package, which is known for its excellent power dissipation capabilities. This, combined with its built-in thermal protection, ensures that the device can perform reliably even in environments where heat is a concern. Whether you are developing sophisticated industrial machinery or designing a custom automation solution, the DRV101T offers a versatile and reliable choice for controlling solenoids and valves with precision and efficiency.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the official Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess