EN
  • EN
  • DE

DP83TC811RWRNDTQ1

Part No DP83TC811RWRNDTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2/2 Transceiver - IEEE 802.3 36-VQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name DP83TC811
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50568-1, 296-50568-2, DP83TC811RWRNDTQ1-ND, 296-50568-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917200-DP83TC811RWRNDTQ1
Ultra Librarian 3D Model Ultra Librarian DP83TC811RWRNDTQ1 CAD Model

Description

The DP83TC811RWRNDTQ1 is a robust, automotive-grade, low-power physical layer transceiver designed by Texas Instruments (TI) for use in automotive and industrial applications. This state-of-the-art device supports the IEEE 802.3bw-2015 specification and is optimized for 100BASE-T1, which enables 100 Mbps Ethernet over a single twisted pair cable.

The DP83TC811RWRNDTQ1 transceiver is suitable for a wide range of applications, including advanced driver assistance systems (ADAS), infotainment, telematics, and camera modules, among others. Its compact design and exceptional performance make it ideal for next-generation in-vehicle networks that require high-speed data transmission and robust communication links.

Key Features

  • Single Pair Ethernet: Allows for 100 Mbps data transmission over a single twisted pair, reducing cable weight and cost.
  • Low Power Consumption: Engineered for energy efficiency, which is critical for battery-powered and energy-conscious systems.
  • Integrated Diagnostics: Features built-in diagnostic capabilities for advanced cable diagnostics, temperature monitoring, and signal quality monitoring, enhancing system reliability.
  • EMI Mitigation: Incorporates sophisticated techniques to reduce electromagnetic interference, an essential feature for compliance with automotive electromagnetic compatibility (EMC) requirements.
  • Temperature Range: Designed to operate over the automotive temperature range, ensuring reliable performance under extreme conditions.
  • Wake-Up and Sleep Modes: Supports Wake-Up and Sleep modes to facilitate intelligent power management in automotive networks.

The DP83TC811RWRNDTQ1 is available in a compact 24-pin VQFN package, making it suitable for space-constrained applications. With its advanced features and compliance with automotive standards, this transceiver from TI represents a reliable solution for high-speed communication in modern vehicles, contributing to safer and more connected driving experiences.

For more information, technical specifications, and support documentation, please visit the Texas Instruments official product page.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess