EN
  • EN
  • DE

AD7476ART

Part No AD7476ART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1 MSPS, 12-/10-/8-Bit ADCs in 6-Lead SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137252-AD7476ART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7476ART CAD Model

Description

Product Overview: AD7476ART by Analog Devices Inc.

The AD7476ART is a high-performance, 12-bit successive approximation analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This compact and efficient ADC is designed to operate with a single 2.35 V to 5.25 V power supply, making it an ideal choice for a wide range of applications, including portable and battery-powered devices.

Key Features and Benefits

  • Resolution: The AD7476ART offers a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (Mega-Samples per Second), this ADC is suitable for high-speed data acquisition.
  • Power Efficiency: Its low power consumption is a significant advantage for power-sensitive applications. The device features a power-down mode that further reduces power consumption when not in active use.
  • Small Footprint: The AD7476ART comes in a tiny 6-lead SOT-23 package, making it an excellent choice for space-constrained designs.
  • Interface: It features a serial interface which is SPI/QSPI/MICROWIRE/DSP compatible, offering flexibility and ease of integration with most microcontrollers and digital systems.
  • Reference: The device operates with a flexible reference, which can be varied between 1 V and VDD, giving designers control over the trade-off between dynamic range and power consumption.

Applications

The AD7476ART is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Communication systems
  • Medical instruments
  • Process control
  • Instrumentation

Analog Devices Inc. is known for its commitment to providing high-quality and reliable components. The AD7476ART is no exception, offering designers a balance of speed, power efficiency, and performance in a very small package. Its robust feature set ensures that it can meet the needs of the most demanding applications, while also being an excellent choice for more general-purpose uses.

For more detailed information, specifications, and data sheets, please visit the official Analog Devices Inc. website or contact their support for technical assistance.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess