EN
  • EN
  • DE

DP83936AVUL-20

Part No DP83936AVUL-20
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR ORIENT NETWORK 160QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10 Base-T PHY
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 140mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number DP83936
Standard Package 24 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 585754-DP83936AVUL-20
Ultra Librarian 3D Model Ultra Librarian DP83936AVUL-20 CAD Model

Description

The DP83936AVUL-20 is a high-performance, integrated network interface chip from Texas Instruments designed for Ethernet applications. This product is engineered to facilitate the development of networking systems that require robust communication and high data throughput capabilities.

Key Features

  • Speed: The DP83936AVUL-20 is designed to operate at 20 MHz, providing a fast and efficient data transfer rate for Ethernet-based applications.
  • Compatibility: It supports 10BASE-T Ethernet standards, ensuring compatibility with a wide range of network protocols and devices.
  • Integration: This chip integrates key functions such as the Physical Layer (PHY) interface, which simplifies design and reduces system complexity.
  • Interface Options: It includes a versatile interface that can connect to most Network Interface Controllers (NICs) and switch controllers, offering flexibility in system design.
  • Power Management: The device features power management capabilities that help in reducing power consumption during idle periods or when network traffic is low.

Applications

The DP83936AVUL-20 is suitable for a variety of networking equipment, including:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Embedded Systems with networking capabilities
  • Industrial Automation Systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability, and the DP83936AVUL-20 is no exception. It is built to meet the rigorous standards required for networking hardware, ensuring long-term performance and stability.

Technical Support and Documentation

Comprehensive technical support is available for the DP83936AVUL-20, including detailed datasheets, application notes, and design resources. Texas Instruments provides extensive documentation to assist developers in integrating this chip into their products effectively.

For those looking to develop high-speed, reliable Ethernet networking solutions, the DP83936AVUL-20 from Texas Instruments offers an excellent balance of performance, integration, and ease of use.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess