EN
  • EN
  • DE

DP83934CVUL-20

Part No DP83934CVUL-20
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR ORIENT NETWORK 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10 Base-T PHY
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 140mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number DP83934
Standard Package 24 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 585753-DP83934CVUL-20
Ultra Librarian 3D Model Ultra Librarian DP83934CVUL-20 CAD Model

Description

The DP83934CVUL-20 is a high-performance, low-power physical layer transceiver designed by Texas Instruments for local area network (LAN) applications. This advanced product is specifically tailored to meet the rigorous demands of high-speed data communication, offering both reliability and efficiency in network connectivity.

Key Features

  • High-Speed Performance: The DP83934CVUL-20 is capable of operating at 20Mbps, ensuring fast data transmission for critical applications.
  • Integrated Circuits: This device integrates all the necessary functions for a physical layer LAN transceiver, minimizing the need for external components and simplifying design.
  • Low Power Consumption: Designed with energy efficiency in mind, the DP83934CVUL-20 maintains low power consumption, making it ideal for power-sensitive applications.
  • Robust Reliability: Texas Instruments is known for its commitment to quality, and this product is no exception, offering robust performance in a variety of environmental conditions.
  • Flexible Interface: It supports multiple interface standards, providing versatility and ease of integration with a wide range of network architectures and devices.

Applications

The DP83934CVUL-20 is suitable for a multitude of applications, including but not limited to:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Industrial Automation Systems
  • Embedded Networking Systems
  • High-Speed Data Acquisition

Technical Specifications

Parameter Value
Data Rate 20Mbps
Supply Voltage 5V
Operating Temperature 0°C to 70°C
Package LQFP (Low-profile Quad Flat Package)

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the DP83934CVUL-20, ensuring that designers and engineers can leverage the full potential of the device in their applications. With a commitment to quality and customer satisfaction, Texas Instruments' products are a trusted choice for industry professionals worldwide.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess